Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
METAL-OXIDE SEMICONDUCTOR FET (MOSFET)
VBSEMI ELECTRONICS CO. LTD.
SUD50P04-13L-VB -- 40V 50A 12MΩ@10V,50A P CHANNEL TO-252 MOSFETS ROHS
VBsemi Electronics Co. Ltd.
40V 50A 12mΩ@10V,50A P Channel TO-252 MOSFETs ROHS
SUD50P04-13L-VB
Description
40V 50A 12mΩ@10V,50A P Channel TO-252 MOSFETs ROHS
Utmel Electronic Limited
Done
Description
40V 50A 12mΩ@10V,50A P Channel TO-252 MOSFETs ROHS
Suppliers
Company
Product
Description
Supplier Links
Utmel Electronic Limited
Hong Kong, China
40V 50A 12mΩ@10V,50A P Channel TO-252 MOSFETs ROHS
15928-SUD50P04-13L-VB
40V 50A 12mΩ@10V,50A P Channel TO-252 MOSFETs ROHS
15928-SUD50P04-13L-VB
40V 50A 12mΩ@10V,50A P Channel TO-252 MOSFETs ROHS
40V 50A 12mΩ@10V,50A P Channel TO-252 MOSFETs ROHS
Supplier's Site
Technical Specifications
Utmel Electronic Limited
Product Category
Metal-Oxide Semiconductor FET (MOSFET)
Product Number
15928-SUD50P04-13L-VB
Product Name
40V 50A 12mΩ@10V,50A P Channel TO-252 MOSFETs ROHS
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
MOSFETs
2441915
Specs
Package Type
4-DSN3015-10
View Details
Texas Instruments
CSD83325L CSD83325L, Dual N-Channel NexFET? Power MOSFETs
CSD83325LT
Specs
Polarity
N-Channel
V
(BR)DSS
12 volts
r
DS
(on)
0.0059 ohms
View Details
7
suppliers
Nexperia B.V.
60 V, 350 mA N-channel Trench MOSFET
2N7002BKVL
Specs
MOSFET Operating Mode
Enhancement
V
(BR)DSS
60 volts
I
DSS
350000 milliamps
View Details
9
suppliers
Rochester Electronics
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SJ319STL-E
2SJ319STL-E
Specs
Package Type
SOT3
View Details