STMicroelectronics, Inc. Single FETs, MOSFETs STF6N62K3

Description
N-Channel 620V 5.5A (Tc) 30W (Tc) Through Hole TO-220FP
Request a Quote Datasheet
Description
N-Channel 620V 5.5A (Tc) 30W (Tc) Through Hole TO-220FP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-12585-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-12585-5-ND
Single FETs, MOSFETs 497-12585-5-ND
N-Channel 620V 5.5A (Tc) 30W (Tc) Through Hole TO-220FP

N-Channel 620V 5.5A (Tc) 30W (Tc) Through Hole TO-220FP

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF6N62K3 - 006387-STF6N62K3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF6N62K3
006387-STF6N62K3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF6N62K3 006387-STF6N62K3
Manufacturer: STMicroelectronics Win Source Part Number: 006387-STF6N62K3 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 30W (Tc) Family Name: STF6N62K3 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220FP Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 620V Continuous Drain Current at 25°C: 5.5A (Tc) Gate-Source Threshold Voltage: 4.5V @ 50μA Max Gate Charge: 34nC @ 10V Max Input Capacitance: 875pF @ 50V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 1.28 Ohm @ 2.8A, 10V Alternative Parts (Cross-Reference): NDF06N62ZG; TK5A65W,S5X; 2SK2628FS; Introduction Date: May 19, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 006387-STF6N62K3
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 30W (Tc)
Family Name: STF6N62K3
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220FP
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 620V
Continuous Drain Current at 25°C: 5.5A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 50μA
Max Gate Charge: 34nC @ 10V
Max Input Capacitance: 875pF @ 50V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 1.28 Ohm @ 2.8A, 10V
Alternative Parts (Cross-Reference): NDF06N62ZG; TK5A65W,S5X; 2SK2628FS;
Introduction Date: May 19, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
N-Channel 620V 5.5A 1.28 Ohm MOSFET Transistor
278-STF6N62K3
N-Channel 620V 5.5A 1.28 Ohm MOSFET Transistor 278-STF6N62K3
620V N-Channel Power MOSFET, 5.5A, 1.28 Ohm, TO-220FP Product overview: STF6N62K3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 620V, 5.5A, 1.28 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 620V, 5.5A, 1.28 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF6N62K3 can be used for catalog matching and distributor lookup.

620V N-Channel Power MOSFET, 5.5A, 1.28 Ohm, TO-220FP Product overview: STF6N62K3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 620V, 5.5A, 1.28 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 620V, 5.5A, 1.28 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF6N62K3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFET N-CH 620V 5.5A TO-220FP - 761-STF6N62K3 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 620V 5.5A TO-220FP
761-STF6N62K3
MOSFET N-CH 620V 5.5A TO-220FP 761-STF6N62K3
MOSFET N-CH 620V 5.5A TO-220FP

MOSFET N-CH 620V 5.5A TO-220FP

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STF6N62K3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STF6N62K3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STF6N62K3
MOSFET N-CH 620V 5.5A TO220FP

MOSFET N-CH 620V 5.5A TO220FP

Supplier's Site
Mosfet, N Ch, 620V, 5.5A, To-220Fp; Channel Type Stmicroelectronics - 57P0902 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Ch, 620V, 5.5A, To-220Fp; Channel Type Stmicroelectronics
57P0902
Mosfet, N Ch, 620V, 5.5A, To-220Fp; Channel Type Stmicroelectronics 57P0902
MOSFET, N CH, 620V, 5.5A, TO-220FP; Channel Type:N Channel; Drain Source Voltage Vds:620V; Continuous Drain Current Id:5.5A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.75V; MSL:- RoHS Compliant: Yes

MOSFET, N CH, 620V, 5.5A, TO-220FP; Channel Type:N Channel; Drain Source Voltage Vds:620V; Continuous Drain Current Id:5.5A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.75V; MSL:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch, 620V-1.1ohms 5.5A

MOSFET N-Ch, 620V-1.1ohms 5.5A

Buy Now Datasheet
Single FETs, MOSFETs - STF6N62K3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STF6N62K3
Single FETs, MOSFETs STF6N62K3
MOSFET N-CH 620V 5.5A TO220FP

MOSFET N-CH 620V 5.5A TO220FP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 497-12585-5-ND 006387-STF6N62K3 278-STF6N62K3 761-STF6N62K3 STF6N62K3 57P0902 STF6N62K3 STF6N62K3
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF6N62K3 N-Channel 620V 5.5A 1.28 Ohm MOSFET Transistor MOSFET N-CH 620V 5.5A TO-220FP Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N Ch, 620V, 5.5A, To-220Fp; Channel Type Stmicroelectronics MOSFET Single FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 Full Pack TO-220; SOT3; TO-220FP TO-220; TO-220-3 Full Pack TO-3; TO-220 TO-220; TO-220-3 Full Pack
V(BR)DSS 620 volts 620 volts 620 volts
PD 30000 milliwatts 30000 milliwatts 90000 milliwatts 30000 milliwatts
TJ 150 C (302 F) -55 C (-67 F) 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data