Toshiba Electronics (UK) Ltd Single FETs, MOSFETs TK17E65W,S1X

Description
N-Channel 650V 17.3A (Ta) 165W (Tc) Through Hole TO-220
Request a Quote Datasheet
Description
N-Channel 650V 17.3A (Ta) 165W (Tc) Through Hole TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - TK17E65WS1X-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
TK17E65WS1X-ND
Single FETs, MOSFETs TK17E65WS1X-ND
N-Channel 650V 17.3A (Ta) 165W (Tc) Through Hole TO-220

N-Channel 650V 17.3A (Ta) 165W (Tc) Through Hole TO-220

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK17E65W,S1X - 1050282-TK17E65W,S1X - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK17E65W,S1X
1050282-TK17E65W,S1X
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK17E65W,S1X 1050282-TK17E65W,S1X
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1050282-TK17E65W,S1X Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 165W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 650V Continuous Drain Current at 25°C: 17.3A (Ta) Gate-Source Threshold Voltage: 3.5V @ 900μA Max Gate Charge: 45nC @ 10V Max Input Capacitance: 1800pF @ 300V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 200 mOhm @ 8.7A, 10V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 1050282-TK17E65W,S1X
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 165W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 650V
Continuous Drain Current at 25°C: 17.3A (Ta)
Gate-Source Threshold Voltage: 3.5V @ 900μA
Max Gate Charge: 45nC @ 10V
Max Input Capacitance: 1800pF @ 300V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 200 mOhm @ 8.7A, 10V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
650V 17.3A TO220 MOSFET Transistor
278-TK17E65W,S1X
650V 17.3A TO220 MOSFET Transistor 278-TK17E65W,S1X
MOSFET N-CH 650V 17.3A TO220 Product overview: TK17E65W,S1X from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 17.3A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 17.3A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TK17E65W,S1X can be used for catalog matching and distributor lookup.

MOSFET N-CH 650V 17.3A TO220 Product overview: TK17E65W,S1X from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 17.3A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 17.3A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TK17E65W,S1X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFET N-CH 650V 17.3A TO-220AB - 4669-TK17E65W,S1X - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 650V 17.3A TO-220AB
4669-TK17E65W,S1X
MOSFET N-CH 650V 17.3A TO-220AB 4669-TK17E65W,S1X
MOSFET N-CH 650V 17.3A TO-220AB

MOSFET N-CH 650V 17.3A TO-220AB

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - TK17E65W,S1X - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TK17E65W,S1X
Discrete Semiconductor Products - Transistors - FETs, MOSFETs TK17E65W,S1X
MOSFET N-CH 650V 17.3A TO220

MOSFET N-CH 650V 17.3A TO220

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Acme Chip Technology Co., Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number TK17E65WS1X-ND 1050282-TK17E65W,S1X 278-TK17E65W,S1X 4669-TK17E65W,S1X TK17E65W,S1X
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK17E65W,S1X 650V 17.3A TO220 MOSFET Transistor MOSFET N-CH 650V 17.3A TO-220AB Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel
Package Type TO-220; TO-220-3 TO-220; SOT3; TO-220 Tube TO-220; TO-220-3
V(BR)DSS 650 volts 650 volts
PD 165000 milliwatts 165 milliwatts 165000 milliwatts
Unlock Full Specs
to access all available technical data