STMicroelectronics, Inc. 650 V 30 A IGBT Transistor STGP30M65DF2

Description
Trench gate field-stop IGBT M series, 650 V 30 A low loss Product overview: STGP30M65DF2 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650 V, 30 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650 V, 30 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGP30M65DF2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trench gate field-stop IGBT M series, 650 V 30 A low loss Product overview: STGP30M65DF2 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650 V, 30 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650 V, 30 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGP30M65DF2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
650 V 30 A IGBT Transistor
279-STGP30M65DF2
650 V 30 A IGBT Transistor 279-STGP30M65DF2
Trench gate field-stop IGBT M series, 650 V 30 A low loss Product overview: STGP30M65DF2 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650 V, 30 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650 V, 30 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGP30M65DF2 can be used for catalog matching and distributor lookup.

Trench gate field-stop IGBT M series, 650 V 30 A low loss Product overview: STGP30M65DF2 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650 V, 30 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650 V, 30 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGP30M65DF2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - STGP30M65DF2 - 898000-STGP30M65DF2 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - STGP30M65DF2
898000-STGP30M65DF2
IGBTs - Single - STGP30M65DF2 898000-STGP30M65DF2
Manufacturer: STMicroelectronics Win Source Part Number: 898000-STGP30M65DF2 Operating Temperature Range: -55°C ~ 175°C (TJ) Features: IGBT Trench Field Stop 650 V 60 A 258 W Through Hole TO-220 Package: TO-220-3 Package: Tube Mounting: Through Hole Family Name: STGP30 Categories: Discrete Semiconductor Products Case / Package: TO-220 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: -497-15841-5, 497-15841-5

Manufacturer: STMicroelectronics
Win Source Part Number: 898000-STGP30M65DF2
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: IGBT Trench Field Stop 650 V 60 A 258 W Through Hole TO-220
Package: TO-220-3
Package: Tube
Mounting: Through Hole
Family Name: STGP30
Categories: Discrete Semiconductor Products
Case / Package: TO-220
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: -497-15841-5, 497-15841-5

Buy Now Datasheet
Single IGBTs - 497-15841-5-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-15841-5-ND
Single IGBTs 497-15841-5-ND
IGBT Trench Field Stop 650V 60A 258W Through Hole TO-220

IGBT Trench Field Stop 650V 60A 258W Through Hole TO-220

Buy Now Datasheet
Single IGBTs - STGP30M65DF2 - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
STGP30M65DF2
Single IGBTs STGP30M65DF2
IGBT 650V 30A TO-220AB

IGBT 650V 30A TO-220AB

Supplier's Site Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
STGP30M65DF2
IGBT Transistors STGP30M65DF2
IGBT Transistors Trench gate field-stop IGBT M series, 650 V 30 A low loss

IGBT Transistors Trench gate field-stop IGBT M series, 650 V 30 A low loss

Buy Now Datasheet
STMICROELECTRONICS STGP30M65DF2 IGBT Single Transistor, 60 A, 1.55 V, 258 W, 650 V, TO-220, 3 Pins - 761-STGP30M65DF2 - Utmel Electronic Limited
Hong Kong, China
STMICROELECTRONICS STGP30M65DF2 IGBT Single Transistor, 60 A, 1.55 V, 258 W, 650 V, TO-220, 3 Pins
761-STGP30M65DF2
STMICROELECTRONICS STGP30M65DF2 IGBT Single Transistor, 60 A, 1.55 V, 258 W, 650 V, TO-220, 3 Pins 761-STGP30M65DF2
STMICROELECTRONICS STGP30M65DF2 IGBT Single Transistor, 60 A, 1.55 V, 258 W, 650 V, TO-220, 3 Pins

STMICROELECTRONICS STGP30M65DF2 IGBT Single Transistor, 60 A, 1.55 V, 258 W, 650 V, TO-220, 3 Pins

Supplier's Site
Discrete Semiconductor Products - Transistors - IGBTs - STGP30M65DF2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGP30M65DF2
Discrete Semiconductor Products - Transistors - IGBTs STGP30M65DF2
IGBT 650V 30A TO-220AB

IGBT 650V 30A TO-220AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-STGP30M65DF2 898000-STGP30M65DF2 497-15841-5-ND STGP30M65DF2 STGP30M65DF2 761-STGP30M65DF2 STGP30M65DF2
Product Name 650 V 30 A IGBT Transistor IGBTs - Single - STGP30M65DF2 Single IGBTs Single IGBTs IGBT Transistors STMICROELECTRONICS STGP30M65DF2 IGBT Single Transistor, 60 A, 1.55 V, 258 W, 650 V, TO-220, 3 Pins Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type TO-220; SOT3; TO-220 TO-220; TO-220-3 TO-220; TO-220-3
Features IGBT Trench Field Stop 650 V 60 A 258 W Through Hole TO-220
Packing Method Tube Tube; Tube Tube; Tube
Unlock Full Specs
to access all available technical data