Vishay Precision Group Single FETs, MOSFETs SUM110P04-05-E3

Description
P-Channel 40V 110A (Tc) 15W (Ta), 375W (Tc) Surface Mount TO-263 (D²Pak)
Request a Quote Datasheet
Description
P-Channel 40V 110A (Tc) 15W (Ta), 375W (Tc) Surface Mount TO-263 (D²Pak)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SUM110P04-05-E3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SUM110P04-05-E3TR-ND
Single FETs, MOSFETs SUM110P04-05-E3TR-ND
P-Channel 40V 110A (Tc) 15W (Ta), 375W (Tc) Surface Mount TO-263 (D²Pak)

P-Channel 40V 110A (Tc) 15W (Ta), 375W (Tc) Surface Mount TO-263 (D²Pak)

Buy Now Datasheet
Single FETs, MOSFETs - SUM110P04-05-E3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SUM110P04-05-E3DKR-ND
Single FETs, MOSFETs SUM110P04-05-E3DKR-ND
P-Channel 40V 110A (Tc) 15W (Ta), 375W (Tc) Surface Mount TO-263 (D²Pak)

P-Channel 40V 110A (Tc) 15W (Ta), 375W (Tc) Surface Mount TO-263 (D²Pak)

Buy Now Datasheet
Single FETs, MOSFETs - SUM110P04-05-E3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SUM110P04-05-E3CT-ND
Single FETs, MOSFETs SUM110P04-05-E3CT-ND
P-Channel 40V 110A (Tc) 15W (Ta), 375W (Tc) Surface Mount TO-263 (D²Pak)

P-Channel 40V 110A (Tc) 15W (Ta), 375W (Tc) Surface Mount TO-263 (D²Pak)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUM110P04-05-E3 - 1104113-SUM110P04-05-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUM110P04-05-E3
1104113-SUM110P04-05-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUM110P04-05-E3 1104113-SUM110P04-05-E3
Manufacturer: Vishay Win Source Part Number: 1104113-SUM110P04-05 -E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 15W (Ta), 375W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-263 (D2Pak) Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 110A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 280nC @ 10V Max Input Capacitance: 11300pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 5 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Application Field: Used in Power Management

Manufacturer: Vishay
Win Source Part Number: 1104113-SUM110P04-05-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 15W (Ta), 375W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-263 (D2Pak)
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 110A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 280nC @ 10V
Max Input Capacitance: 11300pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 5 mOhm @ 20A, 10V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management

Buy Now Datasheet
Singapore, Singapore
P-Channel 40V 375W MOSFET Transistor
278-SUM110P04-05-E3
P-Channel 40V 375W MOSFET Transistor 278-SUM110P04-05-E3
P-Channel MOSFET, 40V, 5mR Rds(on), 375W, TO-263 Product overview: SUM110P04-05-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 40V, 375W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 375W, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUM110P04-05-E3 can be used for catalog matching and distributor lookup.

P-Channel MOSFET, 40V, 5mR Rds(on), 375W, TO-263 Product overview: SUM110P04-05-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 40V, 375W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 375W, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUM110P04-05-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, P Channel, -40V, -110A, To-263-3; Channel Type Vishay - 96K5342 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P Channel, -40V, -110A, To-263-3; Channel Type Vishay
96K5342
Mosfet, P Channel, -40V, -110A, To-263-3; Channel Type Vishay 96K5342
MOSFET, P CHANNEL, -40V, -110A, TO-263-3; Channel Type:P Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:110A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

MOSFET, P CHANNEL, -40V, -110A, TO-263-3; Channel Type:P Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:110A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

Supplier's Site
Mosfet, P Channel, -40V, -110A, To-263-3, Full Reel; Channel Type Vishay - 29X0565 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P Channel, -40V, -110A, To-263-3, Full Reel; Channel Type Vishay
29X0565
Mosfet, P Channel, -40V, -110A, To-263-3, Full Reel; Channel Type Vishay 29X0565
MOSFET, P CHANNEL, -40V, -110A, TO-263-3, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:110A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:375W RoHS Compliant: Yes

MOSFET, P CHANNEL, -40V, -110A, TO-263-3, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:110A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:375W RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - SUM110P04-05-E3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SUM110P04-05-E3
Single FETs, MOSFETs SUM110P04-05-E3
MOSFET P-CH 40V 110A TO263

MOSFET P-CH 40V 110A TO263

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SUM110P04-05-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SUM110P04-05-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SUM110P04-05-E3
MOSFET P-CH 40V 110A TO263

MOSFET P-CH 40V 110A TO263

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 40V 110A 375W

MOSFET 40V 110A 375W

Buy Now Datasheet
40V 110A 5mΩ@10V,20A 15W 4V@250uA P Channel TO-263-2 MOSFETs ROHS - 17930-SUM110P04-05-E3 - Utmel Electronic Limited
Hong Kong, China
40V 110A 5mΩ@10V,20A 15W 4V@250uA P Channel TO-263-2 MOSFETs ROHS
17930-SUM110P04-05-E3
40V 110A 5mΩ@10V,20A 15W 4V@250uA P Channel TO-263-2 MOSFETs ROHS 17930-SUM110P04-05-E3
40V 110A 5mΩ@10V,20A 15W 4V@250uA P Channel TO-263-2 MOSFETs ROHS

40V 110A 5mΩ@10V,20A 15W 4V@250uA P Channel TO-263-2 MOSFETs ROHS

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number SUM110P04-05-E3TR-ND 1104113-SUM110P04-05-E3 278-SUM110P04-05-E3 96K5342 29X0565 SUM110P04-05-E3 SUM110P04-05-E3 SUM110P04-05-E3 17930-SUM110P04-05-E3
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUM110P04-05-E3 P-Channel 40V 375W MOSFET Transistor Mosfet, P Channel, -40V, -110A, To-263-3; Channel Type Vishay Mosfet, P Channel, -40V, -110A, To-263-3, Full Reel; Channel Type Vishay Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET 40V 110A 5mΩ@10V,20A 15W 4V@250uA P Channel TO-263-2 MOSFETs ROHS
Polarity P-Channel P-Channel; P-Channel P-Channel P-Channel P-Channel P-Channel; P-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; SOT3; TO-263 (D2Pak) TO-3; TO-263 TO-3; TO-263 TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
V(BR)DSS 40 volts 40 volts
PD 15000 to 375000 milliwatts 375000 milliwatts 375000 milliwatts 15000 milliwatts
Unlock Full Specs
to access all available technical data