Complementary Silicon Plastic Power Transistors, 1000-TUBE Product overview: TIP41CTU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-TIP41CTU can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 093839-TIP41CTU
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 3MHz
Transistor Polarity: NPN
Family Name: TIP41C
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220-3
Maximum Current Collector: 6A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 1.5V @ 600mA, 6A
Collector Cut-off Current(Max): 700μA
Typical Gain (hFE) (Min): 15 @ 3A, 4V
Maximum Power Dissipation: 2W
Alternative Parts (Cross-Reference): TIP41C Lead Free; TIP41C; TIP41C Tin/Lead;
Introduction Date: November 14, 2000
ECCN: EAR99
Country of Origin: China
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient
Quantity per package: 1k pcs
Bipolar (BJT) Transistor NPN 100V 6A 3MHz 2W Through Hole TO-220-3
TRANS NPN 100V 6A TO-220
TRANS NPN 100V 6A TO220-3
TRANS NPN 100V 6A TO220-3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-TIP41CTU | 093839-TIP41CTU | TIP41CTU-ND | 598-TIP41CTU | TIP41CTU | TIP41CTU |
| Product Name | Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - TIP41CTU | Single Bipolar Transistors | TRANS NPN 100V 6A TO-220 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors |
| Polarity | NPN; NPN | NPN | NPN; NPN | NPN; NPN | ||
| Package Type | TO-220; SOT3; TO-220-3 | TO-220; TO-220-3 | TO-220; TO-220-3 | |||
| Transistor Technology / Material | SILICON | |||||
| Packing Method | Tube; Tube | |||||
| IC(max) | 6000 milliamps | 6000 milliamps |