Vishay Intertechnology, Inc. 40V 40A DPAK MOSFET Transistor SUD40N04-10A-E3

Description
40V 40A N-CH MOSFET, 10mR Rds On, DPAK Power FET Product overview: SUD40N04-10A-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 40A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 40A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUD40N04-10A-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
40V 40A N-CH MOSFET, 10mR Rds On, DPAK Power FET Product overview: SUD40N04-10A-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 40A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 40A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUD40N04-10A-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40V 40A DPAK MOSFET Transistor
278-SUD40N04-10A-E3
40V 40A DPAK MOSFET Transistor 278-SUD40N04-10A-E3
40V 40A N-CH MOSFET, 10mR Rds On, DPAK Power FET Product overview: SUD40N04-10A-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 40A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 40A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUD40N04-10A-E3 can be used for catalog matching and distributor lookup.

40V 40A N-CH MOSFET, 10mR Rds On, DPAK Power FET Product overview: SUD40N04-10A-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 40A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 40A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUD40N04-10A-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUD40N04-10A-E3 - 119299-SUD40N04-10A-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUD40N04-10A-E3
119299-SUD40N04-10A-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUD40N04-10A-E3 119299-SUD40N04-10A-E3
Manufacturer: Vishay Win Source Part Number: 119299-SUD40N04-10A- E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 71W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-252, (D-Pak) Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 40A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 35nC @ 10V Max Input Capacitance: 1700pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 10 mOhm @ 40A, 10V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 119299-SUD40N04-10A-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 71W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-252, (D-Pak)
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 40A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 35nC @ 10V
Max Input Capacitance: 1700pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 10 mOhm @ 40A, 10V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SUD40N04-10A-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SUD40N04-10A-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SUD40N04-10A-E3
MOSFET N-CH 40V 40A TO252

MOSFET N-CH 40V 40A TO252

Supplier's Site
Single FETs, MOSFETs - SUD40N04-10A-E3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SUD40N04-10A-E3
Single FETs, MOSFETs SUD40N04-10A-E3
MOSFET N-CH 40V 40A TO252

MOSFET N-CH 40V 40A TO252

Supplier's Site Datasheet
MOSFET 40V 40A 71W - 880-SUD40N04-10A-E3 - Utmel Electronic Limited
Hong Kong, China
MOSFET 40V 40A 71W
880-SUD40N04-10A-E3
MOSFET 40V 40A 71W 880-SUD40N04-10A-E3
MOSFET 40V 40A 71W

MOSFET 40V 40A 71W

Supplier's Site
Fort Worth, TX, USA
MOSFET;N-Ch;VDSS 40V;RDS(ON) 0.0075Ohm;ID 40A;TO-252;PD 71W;VGS +/-20V;gFS 40S
70026132
MOSFET;N-Ch;VDSS 40V;RDS(ON) 0.0075Ohm;ID 40A;TO-252;PD 71W;VGS +/-20V;gFS 40S 70026132
MOSFET;N-Ch;VDSS 40V;RDS(ON) 0.0075Ohm;ID 40A;TO-252;PD 71W;VGS +/-20V;gFS 40S

MOSFET;N-Ch;VDSS 40V;RDS(ON) 0.0075Ohm;ID 40A;TO-252;PD 71W;VGS +/-20V;gFS 40S

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Utmel Electronic Limited Allied Electronics, Inc.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SUD40N04-10A-E3 119299-SUD40N04-10A-E3 SUD40N04-10A-E3 SUD40N04-10A-E3 880-SUD40N04-10A-E3 70026132
Product Name 40V 40A DPAK MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUD40N04-10A-E3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET 40V 40A 71W MOSFET;N-Ch;VDSS 40V;RDS(ON) 0.0075Ohm;ID 40A;TO-252;PD 71W;VGS +/-20V;gFS 40S
Polarity N-Channel N-Channel; N-Channel N-Channel; N-Channel N-Channel
PD 71000 milliwatts 71000 milliwatts 71000 milliwatts 71000 milliwatts 71000 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
V(BR)DSS 40 volts 40 volts 40 volts 40 volts
Package Type SOT3; TO-252 (DPAK); TO-252, (D-Pak) 35 nC @ 10 V TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2PB709ASL/PA215 - 855010-2PB709ASL/PA215 - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 12 GHz, 20 Watt, 32 V GaN RF Transistor - TGF2978-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 11 dB
View Details
3 suppliers