MOSFET, N CHANNEL, 600V, 40A, TO220SIS; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:40A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V; MSL:- RoHS Compliant: Yes
TRANSISTOR 40 A, 600 V, 0.08 ohm, N-CHANNEL, Si, POWER, MOSFET, ROHS COMPLIANT, 2-16C1S, SC-65, TO-3P(N), 3 PIN, FET General Purpose Power
| Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 55T7343 | 4669-TK40J60U |
| Product Name | Mosfet, N Channel, 600V, 40A, To220Sis; Channel Type Toshiba | TRANSISTOR 40 A, 600 V, 0.08 ohm, N-CHANNEL, Si, POWER, MOSFET, ROHS COMPLIANT, 2-16C1S, SC-65, TO-3P(N), 3 PIN, FET General Purpose Power |
| Polarity | N-Channel | N-Channel |