STMicroelectronics, Inc. Single IGBTs STGD19N40LZ

Description
IGBT 390V 25A 125W Surface Mount DPAK
Request a Quote Datasheet
Description
IGBT 390V 25A 125W Surface Mount DPAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - 497-15310-2-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-15310-2-ND
Single IGBTs 497-15310-2-ND
IGBT 390V 25A 125W Surface Mount DPAK

IGBT 390V 25A 125W Surface Mount DPAK

Buy Now Datasheet
Singapore, Singapore
Automotive 390 V IGBT Transistor
279-STGD19N40LZ
Automotive 390 V IGBT Transistor 279-STGD19N40LZ
Automotive-grade 390 V internally clamped IGBT ESCIS 180 mJ Product overview: STGD19N40LZ from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 390 V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, Automotive, 390 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGD19N40LZ can be used for catalog matching and distributor lookup.

Automotive-grade 390 V internally clamped IGBT ESCIS 180 mJ Product overview: STGD19N40LZ from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 390 V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, Automotive, 390 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGD19N40LZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - STGD19N40LZ - 935362-STGD19N40LZ - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - STGD19N40LZ
935362-STGD19N40LZ
IGBTs - Single - STGD19N40LZ 935362-STGD19N40LZ
Manufacturer: STMicroelectronics Win Source Part Number: 935362-STGD19N40LZ Series: Automotive, AEC-Q101 Operating Temperature Range: -55°C ~ 175°C (TJ) Features: IGBT - 390 V 25 A 125 W Surface Mount DPAK Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Package: Reel - TR Mounting: Surface Mount Family Name: STGD19 Categories: Discrete Semiconductor Products Case / Package: DPAK ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 497-15310-6, 497-15310-2, 497-15310-1

Manufacturer: STMicroelectronics
Win Source Part Number: 935362-STGD19N40LZ
Series: Automotive, AEC-Q101
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: IGBT - 390 V 25 A 125 W Surface Mount DPAK
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Package: Reel - TR
Mounting: Surface Mount
Family Name: STGD19
Categories: Discrete Semiconductor Products
Case / Package: DPAK
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 497-15310-6, 497-15310-2, 497-15310-1

Buy Now Datasheet
IGBT 20V 40A DPAK - 761-STGD19N40LZ - Utmel Electronic Limited
Hong Kong, China
IGBT 20V 40A DPAK
761-STGD19N40LZ
IGBT 20V 40A DPAK 761-STGD19N40LZ
IGBT 20V 40A DPAK

IGBT 20V 40A DPAK

Supplier's Site
Sheung Wan, Hong Kong
IGBT Transistors
STGD19N40LZ
IGBT Transistors STGD19N40LZ
IGBT Transistors Automotive-grade 390 V internally clamped IGBT ESCIS 180 mJ

IGBT Transistors Automotive-grade 390 V internally clamped IGBT ESCIS 180 mJ

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGD19N40LZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGD19N40LZ
Discrete Semiconductor Products - Transistors - IGBTs STGD19N40LZ
IGBT 20V 40A DPAK

IGBT 20V 40A DPAK

Supplier's Site
Single IGBTs - STGD19N40LZ - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
STGD19N40LZ
Single IGBTs STGD19N40LZ
IGBT 20V 40A DPAK

IGBT 20V 40A DPAK

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 497-15310-2-ND 279-STGD19N40LZ 935362-STGD19N40LZ 761-STGD19N40LZ STGD19N40LZ STGD19N40LZ STGD19N40LZ
Product Name Single IGBTs Automotive 390 V IGBT Transistor IGBTs - Single - STGD19N40LZ IGBT 20V 40A DPAK IGBT Transistors Discrete Semiconductor Products - Transistors - IGBTs Single IGBTs
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; DPAK Automotive TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Packing Method Tape Reel Tape Reel; Cut Tape (CT) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Transistor Grade / Operating Range Automotive
Unlock Full Specs
to access all available technical data