Manufacturer: Rohm Semiconductor
Win Source Part Number: 115158-US5U30TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
FET Feature: Schottky Diode (Isolated)
Polarity: P-Channel
Power Dissipation (Max): 1W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TUMT5
Dimension: 6-SMD (5 Leads), Flat Lead
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 1A (Ta)
Gate-Source Threshold Voltage: 2V @ 1mA
Max Gate Charge: 2.1nC @ 4.5V
Max Input Capacitance: 150pF @ 10V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 390 mOhm @ 1A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
MOSFET P-CH 20V 1A TUMT5
MOSFET P-CH 20V 1A TUMT5
P-Channel 20V 1A (Ta) 1W (Ta) Surface Mount TUMT5
MOSFET P-CH 20V 1A TUMT5 Product overview: US5U30TR from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-US5U30TR can be used for catalog matching and distributor lookup.
MOSFET P-CH 20V 1A TUMT5
MOSFET P-CH 20V 1A TUMT5
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 115158-US5U30TR | 846-US5U30TRCT-ND | 278-US5U30TR | US5U30TR | 687-US5U30TR | US5U30TR |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - US5U30TR | Single FETs, MOSFETs | 20V 1A MOSFET Transistor | MOSFET | MOSFET P-CH 20V 1A TUMT5 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel; P-Channel | P-Channel | P-Channel | |||
| V(BR)DSS | 20 volts | -20 volts | ||||
| PD | 1000 milliwatts | 1 milliwatts | 1000 milliwatts | |||
| TJ | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | |||
| Package Type | SOT3; TUMT5 | 6-SMD (5 Leads), Flat Leads | Tape & Reel (TR) | 6-SMD (5 Leads), Flat Lead |