Toshiba Electronics (UK) Ltd 38V 2A MOSFET Transistor SSM3K337R,LF

Description
MOSFET N-CH 38V 2A SOT23F Product overview: SSM3K337R,LF from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 38V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 38V, 2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SSM3K337R,LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 38V 2A SOT23F Product overview: SSM3K337R,LF from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 38V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 38V, 2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SSM3K337R,LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
38V 2A MOSFET Transistor
278-SSM3K337R,LF
38V 2A MOSFET Transistor 278-SSM3K337R,LF
MOSFET N-CH 38V 2A SOT23F Product overview: SSM3K337R,LF from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 38V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 38V, 2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SSM3K337R,LF can be used for catalog matching and distributor lookup.

MOSFET N-CH 38V 2A SOT23F Product overview: SSM3K337R,LF from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 38V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 38V, 2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SSM3K337R,LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SSM3K337R,LF - 1102301-SSM3K337R,LF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SSM3K337R,LF
1102301-SSM3K337R,LF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SSM3K337R,LF 1102301-SSM3K337R,LF
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1102301-SSM3K337R,LF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4V, 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-23F Dimension: SOT-23-3 Flat Leads Drain-Source Breakdown Voltage: 38V Continuous Drain Current at 25°C: 2A (Ta) Gate-Source Threshold Voltage: 1.7V @ 1mA Max Gate Charge: 3nC @ 10V Max Input Capacitance: 120pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 150 mOhm @ 2A, 10V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 1102301-SSM3K337R,LF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4V, 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-23F
Dimension: SOT-23-3 Flat Leads
Drain-Source Breakdown Voltage: 38V
Continuous Drain Current at 25°C: 2A (Ta)
Gate-Source Threshold Voltage: 1.7V @ 1mA
Max Gate Charge: 3nC @ 10V
Max Input Capacitance: 120pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 150 mOhm @ 2A, 10V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - SSM3K337RLFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SSM3K337RLFTR-ND
Single FETs, MOSFETs SSM3K337RLFTR-ND
N-Channel 38V 2A (Ta) 1W (Ta) Surface Mount SOT-23F

N-Channel 38V 2A (Ta) 1W (Ta) Surface Mount SOT-23F

Buy Now Datasheet
Single FETs, MOSFETs - SSM3K337RLFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SSM3K337RLFDKR-ND
Single FETs, MOSFETs SSM3K337RLFDKR-ND
N-Channel 38V 2A (Ta) 1W (Ta) Surface Mount SOT-23F

N-Channel 38V 2A (Ta) 1W (Ta) Surface Mount SOT-23F

Buy Now Datasheet
Single FETs, MOSFETs - SSM3K337RLFCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SSM3K337RLFCT-ND
Single FETs, MOSFETs SSM3K337RLFCT-ND
N-Channel 38V 2A (Ta) 1W (Ta) Surface Mount SOT-23F

N-Channel 38V 2A (Ta) 1W (Ta) Surface Mount SOT-23F

Buy Now Datasheet
MOSFET N-CH 38V 2A - 4669-SSM3K337R,LF - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 38V 2A
4669-SSM3K337R,LF
MOSFET N-CH 38V 2A 4669-SSM3K337R,LF
MOSFET N-CH 38V 2A

MOSFET N-CH 38V 2A

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SSM3K337R,LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SSM3K337R,LF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SSM3K337R,LF
MOSFET N-CH 38V 2A SOT23F

MOSFET N-CH 38V 2A SOT23F

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-SSM3K337R,LF 1102301-SSM3K337R,LF SSM3K337RLFTR-ND 4669-SSM3K337R,LF SSM3K337R,LF
Product Name 38V 2A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SSM3K337R,LF Single FETs, MOSFETs MOSFET N-CH 38V 2A Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 38 volts 38 volts
PD 1 milliwatts 1000 milliwatts 1000 milliwatts
Unlock Full Specs
to access all available technical data