STMicroelectronics, Inc. Single FETs, MOSFETs STWA88N65M5

Description
N-Channel 650V 84A (Tc) 450W (Tc) Through Hole TO-247-3
Request a Quote Datasheet
Description
N-Channel 650V 84A (Tc) 450W (Tc) Through Hole TO-247-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-13793-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-13793-5-ND
Single FETs, MOSFETs 497-13793-5-ND
N-Channel 650V 84A (Tc) 450W (Tc) Through Hole TO-247-3

N-Channel 650V 84A (Tc) 450W (Tc) Through Hole TO-247-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STWA88N65M5 - 212445-STWA88N65M5 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STWA88N65M5
212445-STWA88N65M5
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STWA88N65M5 212445-STWA88N65M5
Manufacturer: STMicroelectronics Win Source Part Number: 212445-STWA88N65M5 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 450W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-247 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 650V Continuous Drain Current at 25°C: 84A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 204nC @ 10V Max Input Capacitance: 8825pF @ 100V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 29 mOhm @ 42A, 10V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 212445-STWA88N65M5
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 450W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-247
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 650V
Continuous Drain Current at 25°C: 84A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 204nC @ 10V
Max Input Capacitance: 8825pF @ 100V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 29 mOhm @ 42A, 10V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
650V 84A MOSFET Transistor
278-STWA88N65M5
650V 84A MOSFET Transistor 278-STWA88N65M5
650V 84A N-CH MOSFET TO-247 24mR Product overview: STWA88N65M5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 84A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 84A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STWA88N65M5 can be used for catalog matching and distributor lookup.

650V 84A N-CH MOSFET TO-247 24mR Product overview: STWA88N65M5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 84A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 84A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STWA88N65M5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 650 V 0.024 Ohm 84 A MDmesh(TM)

MOSFET N-Ch 650 V 0.024 Ohm 84 A MDmesh(TM)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STWA88N65M5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STWA88N65M5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STWA88N65M5
MOSFET N-CH 650V 84A TO247

MOSFET N-CH 650V 84A TO247

Supplier's Site
Single FETs, MOSFETs - STWA88N65M5 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STWA88N65M5
Single FETs, MOSFETs STWA88N65M5
MOSFET N-CH 650V 84A TO247

MOSFET N-CH 650V 84A TO247

Supplier's Site Datasheet
MOSFET N-CH 650V 84A TO-247 - 761-STWA88N65M5 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 650V 84A TO-247
761-STWA88N65M5
MOSFET N-CH 650V 84A TO-247 761-STWA88N65M5
MOSFET N-CH 650V 84A TO-247

MOSFET N-CH 650V 84A TO-247

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Utmel Electronic Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 497-13793-5-ND 212445-STWA88N65M5 278-STWA88N65M5 STWA88N65M5 STWA88N65M5 STWA88N65M5 761-STWA88N65M5
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STWA88N65M5 650V 84A MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET N-CH 650V 84A TO-247
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
Package Type TO-247; TO-247-3 TO-247; SOT3; TO-247 TO-247; TO-247-3 TO-247; TO-247-3
V(BR)DSS 650 volts 650 volts 650 volts
PD 450000 milliwatts 450000 milliwatts 450000 milliwatts 450000 milliwatts
Unlock Full Specs
to access all available technical data