STMicroelectronics, Inc. MOSFETs STW19NM50N

Description
MOSFET N-Channel 500V 14A TO247
Request a Quote Datasheet
Description
MOSFET N-Channel 500V 14A TO247
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 7610288 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7610288
MOSFETs 7610288
MOSFET N-Channel 500V 14A TO247

MOSFET N-Channel 500V 14A TO247

Supplier's Site
MOSFETs - 1687531 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1687531
MOSFETs 1687531
MOSFET N-Channel 500V 14A TO247

MOSFET N-Channel 500V 14A TO247

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW19NM50N - 054051-STW19NM50N - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW19NM50N
054051-STW19NM50N
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW19NM50N 054051-STW19NM50N
Manufacturer: STMicroelectronics Win Source Part Number: 054051-STW19NM50N Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 110W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-247-3 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 14A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 34nC @ 10V Max Input Capacitance: 1000pF @ 50V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 250 mOhm @ 7A, 10V Alternative Parts (Cross-Reference): IXTH21N50; STW15NK50Z; STW20NK50Z; Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 054051-STW19NM50N
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 110W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-247-3
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 14A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 34nC @ 10V
Max Input Capacitance: 1000pF @ 50V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 250 mOhm @ 7A, 10V
Alternative Parts (Cross-Reference): IXTH21N50; STW15NK50Z; STW20NK50Z;
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
N-Channel 500V 14A MOSFET Transistor
278-STW19NM50N
N-Channel 500V 14A MOSFET Transistor 278-STW19NM50N
500V 14A N-Channel Power MOSFET TO-247 Product overview: STW19NM50N from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500V, 14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 14A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW19NM50N can be used for catalog matching and distributor lookup.

500V 14A N-Channel Power MOSFET TO-247 Product overview: STW19NM50N from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500V, 14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 14A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW19NM50N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 497-STW19NM50N-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-STW19NM50N-ND
Single FETs, MOSFETs 497-STW19NM50N-ND
N-Channel 500V 14A (Tc) 110W (Tc) Through Hole TO-247-3

N-Channel 500V 14A (Tc) 110W (Tc) Through Hole TO-247-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STW19NM50N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STW19NM50N
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STW19NM50N
MOSFET N-CH 500V 14A TO247-3

MOSFET N-CH 500V 14A TO247-3

Supplier's Site
Sheung Wan, Hong Kong
MOSFET POWER MOSFET N-CH 500V 13A

MOSFET POWER MOSFET N-CH 500V 13A

Buy Now Datasheet
Mosfet, N Ch, 500V, 14A, To-247; Channel Type Stmicroelectronics - 71R7086 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Ch, 500V, 14A, To-247; Channel Type Stmicroelectronics
71R7086
Mosfet, N Ch, 500V, 14A, To-247; Channel Type Stmicroelectronics 71R7086
MOSFET, N CH, 500V, 14A, TO-247; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:14A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V; MSL:- RoHS Compliant: Yes

MOSFET, N CH, 500V, 14A, TO-247; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:14A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V; MSL:- RoHS Compliant: Yes

Supplier's Site
MOSFET POWER MOSFET N-CH 500V 13A - 761-STW19NM50N - Utmel Electronic Limited
Hong Kong, China
MOSFET POWER MOSFET N-CH 500V 13A
761-STW19NM50N
MOSFET POWER MOSFET N-CH 500V 13A 761-STW19NM50N
MOSFET POWER MOSFET N-CH 500V 13A

MOSFET POWER MOSFET N-CH 500V 13A

Supplier's Site

Technical Specifications

  RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET
Product Number 7610288 054051-STW19NM50N 278-STW19NM50N 497-STW19NM50N-ND STW19NM50N STW19NM50N 71R7086 761-STW19NM50N
Product Name MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW19NM50N N-Channel 500V 14A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, N Ch, 500V, 14A, To-247; Channel Type Stmicroelectronics MOSFET POWER MOSFET N-CH 500V 13A
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel
MOSFET Operating Mode Enhancement
Package Type TO-247; To-247 TO-247; SOT3; TO-247-3 TO-247; TO-247-3 TO-247; TO-247-3 TO-3; TO-247
Number of units in IC 1 1
V(BR)DSS 500 volts 500 volts
Unlock Full Specs
to access all available technical data