STMicroelectronics, Inc. MOSFETs STP2NK90Z

Description
MOSFET N-Channel 900V 2.1A TO220
Request a Quote Datasheet
Description
MOSFET N-Channel 900V 2.1A TO220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 7610099P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7610099P
MOSFETs 7610099P
MOSFET N-Channel 900V 2.1A TO220

MOSFET N-Channel 900V 2.1A TO220

Supplier's Site
MOSFETs - 7610099 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7610099
MOSFETs 7610099
MOSFET N-Channel 900V 2.1A TO220

MOSFET N-Channel 900V 2.1A TO220

Supplier's Site
MOSFETs - 1687505 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1687505
MOSFETs 1687505
MOSFET N-Channel 900V 2.1A TO220

MOSFET N-Channel 900V 2.1A TO220

Supplier's Site
Singapore, Singapore
N-Channel 900V 2.1A 5 Ohm MOSFET Transistor
278-STP2NK90Z
N-Channel 900V 2.1A 5 Ohm MOSFET Transistor 278-STP2NK90Z
900V N-Channel MOSFET, 2.1A, 5 Ohm, TO-220 Product overview: STP2NK90Z from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 900V, 2.1A, 5 Ohm, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900V, 2.1A, 5 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP2NK90Z can be used for catalog matching and distributor lookup.

900V N-Channel MOSFET, 2.1A, 5 Ohm, TO-220 Product overview: STP2NK90Z from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 900V, 2.1A, 5 Ohm, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900V, 2.1A, 5 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP2NK90Z can be used for catalog matching and distributor lookup.

Supplier's Site
Single FETs, MOSFETs - 497-4378-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-4378-5-ND
Single FETs, MOSFETs 497-4378-5-ND
N-Channel 900V 2.1A (Tc) 70W (Tc) Through Hole TO-220

N-Channel 900V 2.1A (Tc) 70W (Tc) Through Hole TO-220

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP2NK90Z - 054443-STP2NK90Z - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP2NK90Z
054443-STP2NK90Z
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP2NK90Z 054443-STP2NK90Z
Manufacturer: STMicroelectronics Win Source Part Number: 054443-STP2NK90Z Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 70W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 900V Continuous Drain Current at 25°C: 2.1A (Tc) Gate-Source Threshold Voltage: 4.5V @ 50μA Max Gate Charge: 27nC @ 10V Max Input Capacitance: 485pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 6.5 Ohm @ 1.05A, 10V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 054443-STP2NK90Z
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 70W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 900V
Continuous Drain Current at 25°C: 2.1A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 50μA
Max Gate Charge: 27nC @ 10V
Max Input Capacitance: 485pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 6.5 Ohm @ 1.05A, 10V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
MOSFET N-CH 900V 2.1A TO-220 - 761-STP2NK90Z - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 900V 2.1A TO-220
761-STP2NK90Z
MOSFET N-CH 900V 2.1A TO-220 761-STP2NK90Z
MOSFET N-CH 900V 2.1A TO-220

MOSFET N-CH 900V 2.1A TO-220

Supplier's Site
Single FETs, MOSFETs - STP2NK90Z - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STP2NK90Z
Single FETs, MOSFETs STP2NK90Z
MOSFET N-CH 900V 2.1A TO220AB

MOSFET N-CH 900V 2.1A TO220AB

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STP2NK90Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STP2NK90Z
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STP2NK90Z
MOSFET N-CH 900V 2.1A TO220AB

MOSFET N-CH 900V 2.1A TO220AB

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch 900 Volt 2.1Amp Zener SuperMESH

MOSFET N-Ch 900 Volt 2.1Amp Zener SuperMESH

Buy Now Datasheet
Mosfet Transistor, N Channel, 2.1 A, 900 V, 6.5 Ohm, 10 V, 3.75 V Rohs Compliant Stmicroelectronics - 38K7922 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 2.1 A, 900 V, 6.5 Ohm, 10 V, 3.75 V Rohs Compliant Stmicroelectronics
38K7922
Mosfet Transistor, N Channel, 2.1 A, 900 V, 6.5 Ohm, 10 V, 3.75 V Rohs Compliant Stmicroelectronics 38K7922
MOSFET Transistor, N Channel, 2.1 A, 900 V, 6.5 ohm, 10 V, 3.75 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 2.1 A, 900 V, 6.5 ohm, 10 V, 3.75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 7610099P 7610099 278-STP2NK90Z 497-4378-5-ND 054443-STP2NK90Z 761-STP2NK90Z STP2NK90Z STP2NK90Z STP2NK90Z 38K7922
Product Name MOSFETs MOSFETs N-Channel 900V 2.1A 5 Ohm MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP2NK90Z MOSFET N-CH 900V 2.1A TO-220 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet Transistor, N Channel, 2.1 A, 900 V, 6.5 Ohm, 10 V, 3.75 V Rohs Compliant Stmicroelectronics
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel N-Channel
Package Type TO-220; TO-220 TO-220; To-220 TO-220; TO-220-3 TO-220; SOT3; TO-220AB TO-220; TO-220-3 TO-220; TO-220-3 TO-3
MOSFET Operating Mode Enhancement Enhancement; ENHANCEMENT MODE
Number of units in IC 1 1
PD 70000 milliwatts 70000 milliwatts 70000 milliwatts 70000 milliwatts
Unlock Full Specs
to access all available technical data