RF Transistor 2 NPN (Dual) 12V 100mA 4.5GHz 200mW Surface Mount SOT-363
Manufacturer: CEL
Win Source Part Number: 102152-UPA810T-T1-A
Packaging: Reel - TR
Mounting: SMD (SMT)
Gain: 9dB
Frequency - Transition: 4.5GHz
Transistor Polarity: 2 NPN (Dual)
Noise Figure (dB Typ @ f): 1.2dB @ 1GHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-363
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 12V
Typical Gain (hFE) (Min): 70 @ 7mA, 3V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
RF TRANS 2 NPN 12V 4.5GHZ SOT363
RF DUAL TRANSISTORS NPN SOT-363
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Transistors | RF Transistors | Bipolar RF Transistors | RF Transistors |
| Product Number | UPA810T-ATR-ND | 102152-UPA810T-T1-A | UPA810T-T1-A | 130-UPA810T-T1-A |
| Product Name | Bipolar RF Transistors | TRANSISTORS - RF Transistors (BJT) - UPA810T-T1-A | Bipolar RF Transistors | RF DUAL TRANSISTORS NPN SOT-363 |
| Polarity | NPN | NPN; 2 NPN (Dual) | 2 NPN (Dual); NPN | NPN |
| Package Type | 6-TSSOP, SC-88, SOT-363 | SOT3; SOT-363 | 6-TSSOP, SC-88, SOT-363 | |
| Packing Method | Tape Reel; Reel - TR | Tape Reel; Cut Tape (CT) | ||
| TJ | 150 C (302 F) | 150 C (302 F) | ||
| Power Gain | 70 dB | 9 dB | 9 dB |