onsemi 80V 5A TO-220 Bipolar Transistor TIP121G

Description
NPN Darlington BJT, 80V, 5A, TO-220 Power Transistor Product overview: TIP121G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 5A, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 5A, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-TIP121G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
NPN Darlington BJT, 80V, 5A, TO-220 Power Transistor Product overview: TIP121G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 5A, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 5A, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-TIP121G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
80V 5A TO-220 Bipolar Transistor
276-TIP121G
80V 5A TO-220 Bipolar Transistor 276-TIP121G
NPN Darlington BJT, 80V, 5A, TO-220 Power Transistor Product overview: TIP121G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 5A, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 5A, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-TIP121G can be used for catalog matching and distributor lookup.

NPN Darlington BJT, 80V, 5A, TO-220 Power Transistor Product overview: TIP121G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 5A, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 5A, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-TIP121G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - TIP121G - 100108-TIP121G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - TIP121G
100108-TIP121G
TRANSISTORS - Transistors (BJT) - Single - TIP121G 100108-TIP121G
Manufacturer: ON Semiconductor Win Source Part Number: 100108-TIP121G Packaging: Tube/Rail Mounting: Through Hole Transistor Polarity: NPN - Darlington Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: TO-220AB Maximum Current Collector: 5A VCEO Maximum Collector-Emitter Breakdown Voltage: 80V Max Vce (sat): 4V @ 20mA, 5A Collector Cut-off Current(Max): 500μA Typical Gain (hFE) (Min): 1000 @ 3A, 3V Maximum Power Dissipation: 2W Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 100108-TIP121G
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: NPN - Darlington
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: TO-220AB
Maximum Current Collector: 5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 4V @ 20mA, 5A
Collector Cut-off Current(Max): 500μA
Typical Gain (hFE) (Min): 1000 @ 3A, 3V
Maximum Power Dissipation: 2W
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Bipolar Transistors - TIP121GOS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
TIP121GOS-ND
Single Bipolar Transistors TIP121GOS-ND
Bipolar (BJT) Transistor NPN - Darlington 80V 5A 2W Through Hole TO-220

Bipolar (BJT) Transistor NPN - Darlington 80V 5A 2W Through Hole TO-220

Buy Now Datasheet
 - TIP121G - Rochester Electronics
Newburyport, MA, United States
TIP121 - Power Bipolar Transistor, 5A, 80V, NPN, TO-220AB, Plastic/Epoxy, 3 Pin

TIP121 - Power Bipolar Transistor, 5A, 80V, NPN, TO-220AB, Plastic/Epoxy, 3 Pin

Supplier's Site Datasheet
Single Bipolar Transistors - TIP121G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
TIP121G
Single Bipolar Transistors TIP121G
TRANS NPN DARL 80V 5A TO220

TRANS NPN DARL 80V 5A TO220

Supplier's Site Datasheet
Transistor, Bipol, Npn, 80V, To-220-3; Transistor Polarity Onsemi - 82Y7300 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Bipol, Npn, 80V, To-220-3; Transistor Polarity Onsemi
82Y7300
Transistor, Bipol, Npn, 80V, To-220-3; Transistor Polarity Onsemi 82Y7300
TRANSISTOR, BIPOL, NPN, 80V, TO-220-3; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:80V; Transition Frequency ft:-; Power Dissipation Pd:65W; DC Collector Current:5A; DC Current Gain hFE:1000hFE; Transistor Case RoHS Compliant: Yes

TRANSISTOR, BIPOL, NPN, 80V, TO-220-3; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:80V; Transition Frequency ft:-; Power Dissipation Pd:65W; DC Collector Current:5A; DC Current Gain hFE:1000hFE; Transistor Case RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - TIP121G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
TIP121G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) TIP121G
TRANS NPN DARL 80V 5A TO220

TRANS NPN DARL 80V 5A TO220

Supplier's Site
Sheung Wan, Hong Kong
Darlington Transistors
TIP121G
Darlington Transistors TIP121G
Darlington Transistors 5A 80V Bipolar Power NPN

Darlington Transistors 5A 80V Bipolar Power NPN

Buy Now Datasheet
BIP T0220 NPN 5A 80V - 70100081 - Allied Electronics, Inc.
Fort Worth, TX, USA
BIP T0220 NPN 5A 80V
70100081
BIP T0220 NPN 5A 80V 70100081
BIP T0220 NPN 5A 80V

BIP T0220 NPN 5A 80V

Supplier's Site
TRANS NPN DARL 80V 5A TO220AB - 598-TIP121G - Utmel Electronic Limited
Hong Kong, China
TRANS NPN DARL 80V 5A TO220AB
598-TIP121G
TRANS NPN DARL 80V 5A TO220AB 598-TIP121G
TRANS NPN DARL 80V 5A TO220AB

TRANS NPN DARL 80V 5A TO220AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Rochester Electronics ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Allied Electronics, Inc. Utmel Electronic Limited
Product Category Bipolar RF Transistors Transistors Transistors Power MOSFET Bipolar RF Transistors Transistors Bipolar RF Transistors Darlington Transistors Bipolar RF Transistors Transistors
Product Number 276-TIP121G 100108-TIP121G TIP121GOS-ND TIP121G TIP121G 82Y7300 TIP121G TIP121G 70100081 598-TIP121G
Product Name 80V 5A TO-220 Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - TIP121G Single Bipolar Transistors Single Bipolar Transistors Transistor, Bipol, Npn, 80V, To-220-3; Transistor Polarity Onsemi Discrete Semiconductor Products - Transistors - Bipolar (BJT) Darlington Transistors BIP T0220 NPN 5A 80V TRANS NPN DARL 80V 5A TO220AB
Polarity NPN NPN; NPN - Darlington NPN NPN - Darlington; NPN NPN NPN NPN; NPN
IC(max) 5000 milliamps 5000 milliamps 5000 milliamps
VCEO 80 volts 80 volts 80 volts
VCBO 80 volts
PD 2000 milliwatts 65000 milliwatts
Unlock Full Specs
to access all available technical data