Manufacturer: STMicroelectronics
Win Source Part Number: 138790-STC03DE170HP
Packaging: Tube/Rail
Voltage Rating: 1700V (1.7kV)
Current Rating: 3A
Applications: Gate Driver
Mounting: Through Hole
Transistor Polarity: NPN - Emitter Switched Bipolar
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-247-4L
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Hybrid emitter switched bipolar transistor ESBT 1700V - 3A - 0.33 } Product overview: STC03DE170HP from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1700V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 1700V, 3A, Bipolar Transistor, Special Purpose. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 294-STC03DE170HP can be used for catalog matching and distributor lookup.
TRANS ESBT 1700V 3A TO247-4LHP
Hybrid Emitter Switched Bipolar Transistor 4-Pin(4+Tab) TO-247HP Tube
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | RF Transistors | Bipolar RF Transistors |
| Product Number | 138790-STC03DE170HP | 294-STC03DE170HP | STC03DE170HP | 761-STC03DE170HP |
| Product Name | TRANSISTORS - Transistors - Special Purpose - STC03DE170HP | 1700V 3A Bipolar Transistor | Discrete Semiconductor Products - Transistors - Special Purpose | Hybrid Emitter Switched Bipolar Transistor 4-Pin(4+Tab) TO-247HP Tube |
| Polarity | NPN; NPN - Emitter Switched Bipolar | NPN | NPN; NPN | |
| Package Type | TO-247; SOT3; TO-247-4L | |||
| IC(max) | 6000 milliamps | 6000 milliamps | ||
| PD | 35700 milliwatts | 35700 milliwatts |