Toshiba Electronics (UK) Ltd 600V 11.5A MOSFET Transistor TK12A60W,S4VX

Description
MOSFET N-CH 600V 11.5A TO220SIS Product overview: TK12A60W,S4VX from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 11.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 11.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TK12A60W,S4VX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 600V 11.5A TO220SIS Product overview: TK12A60W,S4VX from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 11.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 11.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TK12A60W,S4VX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 11.5A MOSFET Transistor
278-TK12A60W,S4VX
600V 11.5A MOSFET Transistor 278-TK12A60W,S4VX
MOSFET N-CH 600V 11.5A TO220SIS Product overview: TK12A60W,S4VX from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 11.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 11.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TK12A60W,S4VX can be used for catalog matching and distributor lookup.

MOSFET N-CH 600V 11.5A TO220SIS Product overview: TK12A60W,S4VX from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 11.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 11.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TK12A60W,S4VX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK12A60W,S4VX - 1050216-TK12A60W,S4VX - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK12A60W,S4VX
1050216-TK12A60W,S4VX
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK12A60W,S4VX 1050216-TK12A60W,S4VX
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1050216-TK12A60W,S4V X Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET FET Feature: Super Junction Polarity: N-Channel Power Dissipation (Max): 35W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220SIS Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 11.5A (Ta) Gate-Source Threshold Voltage: 3.7V @ 600μA Max Gate Charge: 25nC @ 10V Max Input Capacitance: 890pF @ 300V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 300 mOhm @ 5.8A, 10V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 1050216-TK12A60W,S4VX
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
FET Feature: Super Junction
Polarity: N-Channel
Power Dissipation (Max): 35W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220SIS
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 11.5A (Ta)
Gate-Source Threshold Voltage: 3.7V @ 600μA
Max Gate Charge: 25nC @ 10V
Max Input Capacitance: 890pF @ 300V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 300 mOhm @ 5.8A, 10V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - 264-TK12A60W,S4VX-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
264-TK12A60W,S4VX-ND
Single FETs, MOSFETs 264-TK12A60W,S4VX-ND
N-Channel 600V 11.5A (Ta) 35W (Tc) Through Hole TO-220SIS

N-Channel 600V 11.5A (Ta) 35W (Tc) Through Hole TO-220SIS

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - TK12A60W,S4VX - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TK12A60W,S4VX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs TK12A60W,S4VX
MOSFET N-CH 600V 11.5A TO220SIS

MOSFET N-CH 600V 11.5A TO220SIS

Supplier's Site
MOSFET N CH 600V 11.5A TO-220SIS - 4669-TK12A60W,S4VX - Utmel Electronic Limited
Hong Kong, China
MOSFET N CH 600V 11.5A TO-220SIS
4669-TK12A60W,S4VX
MOSFET N CH 600V 11.5A TO-220SIS 4669-TK12A60W,S4VX
MOSFET N CH 600V 11.5A TO-220SIS

MOSFET N CH 600V 11.5A TO-220SIS

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Acme Chip Technology Co., Limited Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-TK12A60W,S4VX 1050216-TK12A60W,S4VX 264-TK12A60W,S4VX-ND TK12A60W,S4VX 4669-TK12A60W,S4VX
Product Name 600V 11.5A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK12A60W,S4VX Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N CH 600V 11.5A TO-220SIS
Polarity N-Channel N-Channel; N-Channel N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 600 volts 600 volts 600 volts
PD 35 milliwatts 35000 milliwatts 35000 milliwatts
Unlock Full Specs
to access all available technical data