STMicroelectronics TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB11NK40Z STB11NK40Z

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1260583-STB11NK40Z Manufacturer Homepage: www.st.com Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1260583-STB11NK40Z Manufacturer Homepage: www.st.com Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB11NK40Z - 1260583-STB11NK40Z - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB11NK40Z
1260583-STB11NK40Z
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB11NK40Z 1260583-STB11NK40Z
Manufacturer: STMicroelectronics Win Source Part Number: 1260583-STB11NK40Z Manufacturer Homepage: www.st.com Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1260583-STB11NK40Z
Manufacturer Homepage: www.st.com
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
N-Channel 400V 9A MOSFET Transistor
285-STB11NK40Z
N-Channel 400V 9A MOSFET Transistor 285-STB11NK40Z
TRANSISTOR,MOSFET,N- CHANNEL,400V V(BR)DSS,9A I(D),TO-263AB Product overview: STB11NK40Z from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 400V, 9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400V, 9A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-STB11NK40Z can be used for catalog matching and distributor lookup.

TRANSISTOR,MOSFET,N-CHANNEL,400V V(BR)DSS,9A I(D),TO-263AB Product overview: STB11NK40Z from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 400V, 9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400V, 9A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-STB11NK40Z can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTOR,MOSFET,N-CHANNEL,400V V(BR)DSS,9A I(D),TO-263AB - 761-STB11NK40Z - Utmel Electronic Limited
Hong Kong, China
TRANSISTOR,MOSFET,N-CHANNEL,400V V(BR)DSS,9A I(D),TO-263AB
761-STB11NK40Z
TRANSISTOR,MOSFET,N-CHANNEL,400V V(BR)DSS,9A I(D),TO-263AB 761-STB11NK40Z
TRANSISTOR,MOSFET,N- CHANNEL,400V V(BR)DSS,9A I(D),TO-263AB

TRANSISTOR,MOSFET,N-CHANNEL,400V V(BR)DSS,9A I(D),TO-263AB

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1260583-STB11NK40Z 285-STB11NK40Z 761-STB11NK40Z
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB11NK40Z N-Channel 400V 9A MOSFET Transistor TRANSISTOR,MOSFET,N-CHANNEL,400V V(BR)DSS,9A I(D),TO-263AB
Package Type TO-220; SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 448-BSB104N08NP3GXUMA2TR-ND - DigiKey
Specs
Polarity N-Channel
Package Type DirectFET™ Isometric MP
View Details
2 suppliers
CSD83325L CSD83325L, Dual N-Channel NexFET? Power MOSFETs - CSD83325L - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 12 volts
rDS(on) 0.0059 ohms
View Details
7 suppliers
Power MOSFETs - SuperFAP-E3 Model: FMC11N60E - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
V(BR)DSS 600 volts
rDS(on) 0.7500 ohms
IDSS 11000 milliamps
View Details