Manufacturer: Rohm Semiconductor
Win Source Part Number: 101030-SST4401T116
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SST3
Maximum Current Collector: 600mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 750mV @ 50mA, 500mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 150mA, 1V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Industrial
TRANS NPN 40V 0.6A SST3 Product overview: SST4401T116 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.6A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.6A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-SST4401T116 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 40V 600mA 250MHz 200mW Surface Mount SST3
Bipolar (BJT) Transistor NPN 40V 600mA 250MHz 200mW Surface Mount SST3
Bipolar (BJT) Transistor NPN 40V 600mA 250MHz 200mW Surface Mount SST3
Bipolar Transistors - BJT NPN 40V 0.6A
TRANS NPN 40V 0.6A SST3
TRANS NPN 40V 0.6A SST3
TRANS NPN 40V 0.6A SST3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 101030-SST4401T116 | 276-SST4401T116 | SST4401T116CT-ND | SST4401T116 | SST4401T116 | 687-SST4401T116 | SST4401T116 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - SST4401T116 | 40V 0.6A Bipolar Transistor | Single Bipolar Transistors | Bipolar Transistors - BJT | Single Bipolar Transistors | TRANS NPN 40V 0.6A SST3 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN; NPN | NPN | NPN | NPN; NPN | NPN; NPN | ||
| Package Type | SOT3; SST3 | Tape & Reel (TR) | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | |||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 600 milliamps | 600 milliamps | 600 milliamps | ||||
| VCEO | 40 volts | 40 volts | 40 volts |