30V 8A N-CH MOSFET SO-8, 22mR RdsOn, 2ch Product overview: STS8DNH3LL from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 30V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 30V, 8A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-STS8DNH3LL can be used for catalog matching and distributor lookup.
Mosfet Array 2 N-Channel (Dual) 30V 8A 2W Surface Mount 8-SOIC
MOSFET 2N-CH 30V 8A 8SOIC
MOSFET Dual N-Ch 30 Volt 8A
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 289-STS8DNH3LL | 497-4399-2-ND | STS8DNH3LL | 761-STS8DNH3LL |
| Product Name | Dual 30V 8A MOSFET Transistor | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET Dual N-Ch 30 Volt 8A |
| Polarity | N-Channel | |||
| PD | 2000 milliwatts | 2000 milliwatts | ||
| TJ | -55 C (-67 F) | 150 C (302 F) | ||
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" | |||
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | Tape Reel; Tape & Reel (TR) |