STMicroelectronics, Inc. Discrete Semiconductor Products - Transistors - IGBTs - Single STGP19NC60H

Description
Win Source Part Number: 1277330-STGP19NC60H Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Series: PowerMESH™ Package: Tube Standard Package: 50 Power - Max: 130 W Voltage - Collector Emitter Breakdown (Max): 600 V Current - Collector (Ic) (Max): 40 A Current - Collector Pulsed (Icm): 60 A Vce(on) (Max) @ Vge, Ic: 2.5V @ 15V, 12A Switching Energy: 85µJ (on), 189µJ (off) Input Type: Standard Gate Charge: 53 nC Td (on/off) @ 25°C: 25ns/97ns Test Condition: 390V, 12A, 10Ohm, 15V Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: TO-220 Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-8808-5,1805-STGP 19NC60H,-497-8808-5, STGP19NC60H Base Product Number: STGP19 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1277330-STGP19NC60H Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Series: PowerMESH™ Package: Tube Standard Package: 50 Power - Max: 130 W Voltage - Collector Emitter Breakdown (Max): 600 V Current - Collector (Ic) (Max): 40 A Current - Collector Pulsed (Icm): 60 A Vce(on) (Max) @ Vge, Ic: 2.5V @ 15V, 12A Switching Energy: 85µJ (on), 189µJ (off) Input Type: Standard Gate Charge: 53 nC Td (on/off) @ 25°C: 25ns/97ns Test Condition: 390V, 12A, 10Ohm, 15V Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: TO-220 Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-8808-5,1805-STGP 19NC60H,-497-8808-5, STGP19NC60H Base Product Number: STGP19 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - IGBTs - Single - 1277330-STGP19NC60H - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Single
1277330-STGP19NC60H
Discrete Semiconductor Products - Transistors - IGBTs - Single 1277330-STGP19NC60H
Win Source Part Number: 1277330-STGP19NC60H Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Series: PowerMESH™ Package: Tube Standard Package: 50 Power - Max: 130 W Voltage - Collector Emitter Breakdown (Max): 600 V Current - Collector (Ic) (Max): 40 A Current - Collector Pulsed (Icm): 60 A Vce(on) (Max) @ Vge, Ic: 2.5V @ 15V, 12A Switching Energy: 85µJ (on), 189µJ (off) Input Type: Standard Gate Charge: 53 nC Td (on/off) @ 25°C: 25ns/97ns Test Condition: 390V, 12A, 10Ohm, 15V Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: TO-220 Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-8808-5,1805-STGP 19NC60H,-497-8808-5, STGP19NC60H Base Product Number: STGP19 Product Status: Obsolete

Win Source Part Number: 1277330-STGP19NC60H
Category: Discrete Semiconductor Products>Transistors - IGBTs - Single
Series: PowerMESH™
Package: Tube
Standard Package: 50
Power - Max: 130 W
Voltage - Collector Emitter Breakdown (Max): 600 V
Current - Collector (Ic) (Max): 40 A
Current - Collector Pulsed (Icm): 60 A
Vce(on) (Max) @ Vge, Ic: 2.5V @ 15V, 12A
Switching Energy: 85µJ (on), 189µJ (off)
Input Type: Standard
Gate Charge: 53 nC
Td (on/off) @ 25°C: 25ns/97ns
Test Condition: 390V, 12A, 10Ohm, 15V
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: 497-8808-5,1805-STGP19NC60H,-497-8808-5,STGP19NC60H
Base Product Number: STGP19
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
N-Channel 40A 600V IGBT Transistor
279-STGP19NC60H
N-Channel 40A 600V IGBT Transistor 279-STGP19NC60H
40A, 600V, N-CHANNEL IGBT, TO-220AB, ROHS COMPLIANT PACKAGE-3 Product overview: STGP19NC60H from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40A, 600V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 40A, 600V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGP19NC60H can be used for catalog matching and distributor lookup.

40A, 600V, N-CHANNEL IGBT, TO-220AB, ROHS COMPLIANT PACKAGE-3 Product overview: STGP19NC60H from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40A, 600V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 40A, 600V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGP19NC60H can be used for catalog matching and distributor lookup.

Supplier's Site
Trans IGBT Chip N-CH 600V 40A 3-Pin(3+Tab) TO-220 Tube - 761-STGP19NC60H - Utmel Electronic Limited
Hong Kong, China
Trans IGBT Chip N-CH 600V 40A 3-Pin(3+Tab) TO-220 Tube
761-STGP19NC60H
Trans IGBT Chip N-CH 600V 40A 3-Pin(3+Tab) TO-220 Tube 761-STGP19NC60H
Trans IGBT Chip N-CH 600V 40A 3-Pin(3+Tab) TO-220 Tube

Trans IGBT Chip N-CH 600V 40A 3-Pin(3+Tab) TO-220 Tube

Supplier's Site
Discrete Semiconductor Products - Transistors - IGBTs - STGP19NC60H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGP19NC60H
Discrete Semiconductor Products - Transistors - IGBTs STGP19NC60H
IGBT 600V 40A 130W TO220

IGBT 600V 40A 130W TO220

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 1277330-STGP19NC60H 279-STGP19NC60H 761-STGP19NC60H STGP19NC60H
Product Name Discrete Semiconductor Products - Transistors - IGBTs - Single N-Channel 40A 600V IGBT Transistor Trans IGBT Chip N-CH 600V 40A 3-Pin(3+Tab) TO-220 Tube Discrete Semiconductor Products - Transistors - IGBTs
Package Type TO-220; SOT3
PD 130000 milliwatts 130000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Polarity N-Channel; N-CHANNEL
Transistor Technology / Material SILICON
Unlock Full Specs
to access all available technical data

Similar Products

IGBTs - 2486656 - RS Components, Ltd.
Infineon Technologies AG
Specs
TJ 175 C (347 F)
Package Type TO-247; TO-247
View Details
4 suppliers
IGBTs - Single - NGTB45N60S1WG - 887243-NGTB45N60S1WG - Win Source Electronics
Specs
TJ -55 to 175 C (-67 to 347 F)
Package Type TO-247; SOT3; TO-247-3
Features IGBT Trench 600 V 90 A 300 W Through Hole TO-247-3
View Details
Discrete IGBT Modules - W series (High speed) Model: FGW75N65W - Fuji Electric Corp. of America
Specs
VCES 650 volts
IC(max) 75 amps
Switching Speed 20 kHz
View Details