Manufacturer: Panasonic Electronic Components
Win Source Part Number: 053340-UP0121300L
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 150MHz
Transistor Polarity: 2 NPN - Pre-Biased (Dual)
Resistor - Base (R1) (Ohms): 47k
Resistor - Emitter Base (R2) (Ohms): 47k
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SSMini5-F2
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 250mV @ 300μA, 10mA
Collector Cut-off Current(Max): 500nA
Typical Gain (hFE) (Min): 80 @ 5mA, 10V
Maximum Power Dissipation: 125mW
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
TRANS PREBIAS DUAL NPN SSMINI5 Product overview: UP0121300L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-UP0121300L can be used for catalog matching and distributor lookup.
TRANS PREBIAS DUAL NPN SSMINI5
TRANS PREBIAS DUAL NPN SSMINI5
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 053340-UP0121300L | 293-UP0121300L | UP0121300L | 590-UP0121300L |
| Product Name | TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - UP0121300L | Dual Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | TRANS PREBIAS DUAL NPN SSMINI5 |
| Polarity | NPN; 2 NPN - Pre-Biased (Dual) | NPN | ||
| Package Type | SOT3; SSMini5-F2 | |||
| IC(max) | 100 milliamps | 100 milliamps |