STMicroelectronics, Inc. IGBTs - Single - STGB40H65FB STGB40H65FB

Description
Manufacturer: STMicroelectronics Win Source Part Number: 935359-STGB40H65FB Series: HB Operating Temperature Range: -55°C ~ 175°C (TJ) Features: IGBT Trench Field Stop 650 V 80 A 283 W Surface Mount D²PAK (TO-263) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Package: Reel - TR Mounting: Surface Mount Family Name: STGB40 Categories: Discrete Semiconductor Products Case / Package: D2PAK (TO-263) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 497-16977-2, 497-16977-1, STGB40H65FB-ND, 497-16977-6
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 935359-STGB40H65FB Series: HB Operating Temperature Range: -55°C ~ 175°C (TJ) Features: IGBT Trench Field Stop 650 V 80 A 283 W Surface Mount D²PAK (TO-263) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Package: Reel - TR Mounting: Surface Mount Family Name: STGB40 Categories: Discrete Semiconductor Products Case / Package: D2PAK (TO-263) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 497-16977-2, 497-16977-1, STGB40H65FB-ND, 497-16977-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBTs - Single - STGB40H65FB - 935359-STGB40H65FB - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - STGB40H65FB
935359-STGB40H65FB
IGBTs - Single - STGB40H65FB 935359-STGB40H65FB
Manufacturer: STMicroelectronics Win Source Part Number: 935359-STGB40H65FB Series: HB Operating Temperature Range: -55°C ~ 175°C (TJ) Features: IGBT Trench Field Stop 650 V 80 A 283 W Surface Mount D²PAK (TO-263) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Package: Reel - TR Mounting: Surface Mount Family Name: STGB40 Categories: Discrete Semiconductor Products Case / Package: D2PAK (TO-263) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 497-16977-2, 497-16977-1, STGB40H65FB-ND, 497-16977-6

Manufacturer: STMicroelectronics
Win Source Part Number: 935359-STGB40H65FB
Series: HB
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: IGBT Trench Field Stop 650 V 80 A 283 W Surface Mount D²PAK (TO-263)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Package: Reel - TR
Mounting: Surface Mount
Family Name: STGB40
Categories: Discrete Semiconductor Products
Case / Package: D2PAK (TO-263)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 497-16977-2, 497-16977-1, STGB40H65FB-ND, 497-16977-6

Buy Now Datasheet
Singapore, Singapore
650 V 40 A IGBT Transistor
279-STGB40H65FB
650 V 40 A IGBT Transistor 279-STGB40H65FB
Trench gate field-stop 650 V, 40 A high speed HB series IGBT Product overview: STGB40H65FB from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650 V, 40 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650 V, 40 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGB40H65FB can be used for catalog matching and distributor lookup.

Trench gate field-stop 650 V, 40 A high speed HB series IGBT Product overview: STGB40H65FB from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650 V, 40 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650 V, 40 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGB40H65FB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single IGBTs - 497-16977-1-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-16977-1-ND
Single IGBTs 497-16977-1-ND
IGBT Trench Field Stop 650V 80A 283W Surface Mount D²PAK (TO-263)

IGBT Trench Field Stop 650V 80A 283W Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single IGBTs - 497-16977-2-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-16977-2-ND
Single IGBTs 497-16977-2-ND
IGBT Trench Field Stop 650V 80A 283W Surface Mount D²PAK (TO-263)

IGBT Trench Field Stop 650V 80A 283W Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single IGBTs - 497-16977-6-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-16977-6-ND
Single IGBTs 497-16977-6-ND
IGBT Trench Field Stop 650V 80A 283W Surface Mount D²PAK (TO-263)

IGBT Trench Field Stop 650V 80A 283W Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single IGBTs - STGB40H65FB - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
STGB40H65FB
Single IGBTs STGB40H65FB
IGBT BIPO 650V 40A D2PAK

IGBT BIPO 650V 40A D2PAK

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGB40H65FB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGB40H65FB
Discrete Semiconductor Products - Transistors - IGBTs STGB40H65FB
IGBT BIPO 650V 40A D2PAK

IGBT BIPO 650V 40A D2PAK

Supplier's Site
Sheung Wan, Hong Kong
IGBT Transistors
STGB40H65FB
IGBT Transistors STGB40H65FB
IGBT Transistors Trench gate field-stop IGBT, HB series 650 V, 40 A high speed

IGBT Transistors Trench gate field-stop IGBT, HB series 650 V, 40 A high speed

Buy Now Datasheet
TRENCH GATE FIELD-STOP IGBT, HB - 761-STGB40H65FB - Utmel Electronic Limited
Hong Kong, China
TRENCH GATE FIELD-STOP IGBT, HB
761-STGB40H65FB
TRENCH GATE FIELD-STOP IGBT, HB 761-STGB40H65FB
TRENCH GATE FIELD-STOP IGBT, HB

TRENCH GATE FIELD-STOP IGBT, HB

Supplier's Site
Igbt, 650V, 80A, 175Deg C, 283W Rohs Compliant Stmicroelectronics - 69AH2726 - Newark, An Avnet Company
Chicago, IL, United States
Igbt, 650V, 80A, 175Deg C, 283W Rohs Compliant Stmicroelectronics
69AH2726
Igbt, 650V, 80A, 175Deg C, 283W Rohs Compliant Stmicroelectronics 69AH2726
IGBT, 650V, 80A, 175DEG C, 283W ROHS COMPLIANT: YES

IGBT, 650V, 80A, 175DEG C, 283W ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited Newark, An Avnet Company
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 935359-STGB40H65FB 279-STGB40H65FB 497-16977-1-ND 497-16977-2-ND STGB40H65FB STGB40H65FB STGB40H65FB 761-STGB40H65FB 69AH2726
Product Name IGBTs - Single - STGB40H65FB 650 V 40 A IGBT Transistor Single IGBTs Single IGBTs Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs IGBT Transistors TRENCH GATE FIELD-STOP IGBT, HB Igbt, 650V, 80A, 175Deg C, 283W Rohs Compliant Stmicroelectronics
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data