HIGH VOLTAGE FAST-SWITCHING NPN POWER TRANSISTOR Product overview: ST13007D from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ST13007D can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 400V 8A 80W Through Hole TO-220
TRANS NPN 400V 8A TO220
TRANS NPN 400V 8A TO220
ST13007D Series NPN 400V 8 A High Voltage Fast-Switching Power Transistor-TO-220
Bipolar Transistors - BJT PTD HIGH VOLTAGE
TRANSISTOR, NPN, 400V, 8A, TO-220AB; Transistor Polarity:NPN; Collector Emitter Voltage Max:400V; Continuous Collector Current:8A; Power Dissipation:80W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:- RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 276-ST13007D | 497-12230-ND | ST13007D | ST13007D | 761-ST13007D | ST13007D | 45AC7805 |
| Product Name | Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors | ST13007D Series NPN 400V 8 A High Voltage Fast-Switching Power Transistor-TO-220 | Bipolar Transistors - BJT | Transistor, Npn, 400V, 8A, To-220Ab; Transistor Polarity Stmicroelectronics |
| IC(max) | 8000 milliamps | 8000 milliamps | 8000 milliamps | ||||
| VCEO | 400 volts | 400 volts | 400 volts | ||||
| VCBO | 700 volts | ||||||
| PD | 80000 milliwatts | ||||||
| TJ | -65 C (-85 F) | 150 C (302 F) |