STMicroelectronics, Inc. Single Bipolar Transistors ST13003N

Description
Bipolar (BJT) Transistor NPN 400V 1A 20W Through Hole SOT-32-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 400V 1A 20W Through Hole SOT-32-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 497-10071-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
497-10071-ND
Single Bipolar Transistors 497-10071-ND
Bipolar (BJT) Transistor NPN 400V 1A 20W Through Hole SOT-32-3

Bipolar (BJT) Transistor NPN 400V 1A 20W Through Hole SOT-32-3

Buy Now Datasheet
Singapore, Singapore
400V 1A Bipolar Transistor
276-ST13003N
400V 1A Bipolar Transistor 276-ST13003N
NPN BJT 400V 1A TO-126 Transistor Product overview: ST13003N from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ST13003N can be used for catalog matching and distributor lookup.

NPN BJT 400V 1A TO-126 Transistor Product overview: ST13003N from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ST13003N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trans GP BJT NPN 400V 1A 3-Pin(3+Tab) SOT-32 Bag - 761-ST13003N - Utmel Electronic Limited
Hong Kong, China
Trans GP BJT NPN 400V 1A 3-Pin(3+Tab) SOT-32 Bag
761-ST13003N
Trans GP BJT NPN 400V 1A 3-Pin(3+Tab) SOT-32 Bag 761-ST13003N
Trans GP BJT NPN 400V 1A 3-Pin(3+Tab) SOT-32 Bag

Trans GP BJT NPN 400V 1A 3-Pin(3+Tab) SOT-32 Bag

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - ST13003N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
ST13003N
Discrete Semiconductor Products - Transistors - Bipolar (BJT) ST13003N
TRANS NPN 400V 1A SOT32-3

TRANS NPN 400V 1A SOT32-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 497-10071-ND 276-ST13003N 761-ST13003N ST13003N
Product Name Single Bipolar Transistors 400V 1A Bipolar Transistor Trans GP BJT NPN 400V 1A 3-Pin(3+Tab) SOT-32 Bag Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN; NPN
Package Type TO-225AA, TO-126-3
IC(max) 1000 milliamps 1000 milliamps 1000 milliamps
PD 20000 milliwatts 20000 milliwatts
TJ -55 C (-67 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data