STMicroelectronics, Inc. N-Channel 20A 600V TO-220 IGBT Transistor STGP10NC60K

Description
20A, 600V, N-CHANNEL IGBT, TO-220AB, ROHS COMPLIANT, TO-220, 3 PIN Product overview: STGP10NC60K from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20A, 600V, TO-220. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 20A, 600V, TO-220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGP10NC60K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
20A, 600V, N-CHANNEL IGBT, TO-220AB, ROHS COMPLIANT, TO-220, 3 PIN Product overview: STGP10NC60K from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20A, 600V, TO-220. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 20A, 600V, TO-220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGP10NC60K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 20A 600V TO-220 IGBT Transistor
279-STGP10NC60K
N-Channel 20A 600V TO-220 IGBT Transistor 279-STGP10NC60K
20A, 600V, N-CHANNEL IGBT, TO-220AB, ROHS COMPLIANT, TO-220, 3 PIN Product overview: STGP10NC60K from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20A, 600V, TO-220. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 20A, 600V, TO-220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGP10NC60K can be used for catalog matching and distributor lookup.

20A, 600V, N-CHANNEL IGBT, TO-220AB, ROHS COMPLIANT, TO-220, 3 PIN Product overview: STGP10NC60K from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20A, 600V, TO-220. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 20A, 600V, TO-220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGP10NC60K can be used for catalog matching and distributor lookup.

Supplier's Site
Single IGBTs - 497-5119-5-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-5119-5-ND
Single IGBTs 497-5119-5-ND
IGBT 600V 20A 60W Through Hole TO-220

IGBT 600V 20A 60W Through Hole TO-220

Buy Now Datasheet
IGBTs - Single - STGP10NC60K - 1261031-STGP10NC60K - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - STGP10NC60K
1261031-STGP10NC60K
IGBTs - Single - STGP10NC60K 1261031-STGP10NC60K
Manufacturer: STMicroelectronics Win Source Part Number: 1261031-STGP10NC60K Manufacturer Homepage: www.st.com Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1261031-STGP10NC60K
Manufacturer Homepage: www.st.com
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now
Discrete Semiconductor Products - Transistors - IGBTs - STGP10NC60K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGP10NC60K
Discrete Semiconductor Products - Transistors - IGBTs STGP10NC60K
IGBT 600V 20A 60W TO220

IGBT 600V 20A 60W TO220

Supplier's Site
Trans IGBT Chip N-CH 600V 20A 3-Pin(3+Tab) TO-220 Tube - 761-STGP10NC60K - Utmel Electronic Limited
Hong Kong, China
Trans IGBT Chip N-CH 600V 20A 3-Pin(3+Tab) TO-220 Tube
761-STGP10NC60K
Trans IGBT Chip N-CH 600V 20A 3-Pin(3+Tab) TO-220 Tube 761-STGP10NC60K
Trans IGBT Chip N-CH 600V 20A 3-Pin(3+Tab) TO-220 Tube

Trans IGBT Chip N-CH 600V 20A 3-Pin(3+Tab) TO-220 Tube

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-STGP10NC60K 497-5119-5-ND 1261031-STGP10NC60K STGP10NC60K 761-STGP10NC60K
Product Name N-Channel 20A 600V TO-220 IGBT Transistor Single IGBTs IGBTs - Single - STGP10NC60K Discrete Semiconductor Products - Transistors - IGBTs Trans IGBT Chip N-CH 600V 20A 3-Pin(3+Tab) TO-220 Tube
PD 60000 milliwatts 60000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type TO-220; TO-220-3 TO-220; SOT3
Packing Method Tube Tube; Tube Tube; Tube
Polarity N-Channel; N-CHANNEL
Unlock Full Specs
to access all available technical data