Infineon Technologies AG RF Transmitter ASK/FSK 2.5V/3.3V 10-Pin TSSOP T/R TDA7100HTMA1

Description
RF Transmitter ASK/FSK 2.5V/3.3V 10-Pin TSSOP T/R
Description
RF Transmitter ASK/FSK 2.5V/3.3V 10-Pin TSSOP T/R

Suppliers

Company
Product
Description
Supplier Links
RF Transmitter ASK/FSK 2.5V/3.3V 10-Pin TSSOP T/R - 376-TDA7100HTMA1 - Utmel Electronic Limited
Hong Kong, China
RF Transmitter ASK/FSK 2.5V/3.3V 10-Pin TSSOP T/R
376-TDA7100HTMA1
RF Transmitter ASK/FSK 2.5V/3.3V 10-Pin TSSOP T/R 376-TDA7100HTMA1
RF Transmitter ASK/FSK 2.5V/3.3V 10-Pin TSSOP T/R

RF Transmitter ASK/FSK 2.5V/3.3V 10-Pin TSSOP T/R

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category RF Transistors
Product Number 376-TDA7100HTMA1
Product Name RF Transmitter ASK/FSK 2.5V/3.3V 10-Pin TSSOP T/R
Packing Method Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS202 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1317T - 855026-2SA1317T - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
RF Power Transistor - 1115382 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Power Gain 17 dB
Operating Frequency 0.0 to 4000 MHz
View Details