Toshiba Electronics (UK) Ltd 600V 9.7A MOSFET Transistor TK10A60W,S4VX

Description
MOSFET N-CH 600V 9.7A TO220SIS Product overview: TK10A60W,S4VX from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 9.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 9.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TK10A60W,S4VX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 600V 9.7A TO220SIS Product overview: TK10A60W,S4VX from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 9.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 9.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TK10A60W,S4VX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 9.7A MOSFET Transistor
278-TK10A60W,S4VX
600V 9.7A MOSFET Transistor 278-TK10A60W,S4VX
MOSFET N-CH 600V 9.7A TO220SIS Product overview: TK10A60W,S4VX from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 9.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 9.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TK10A60W,S4VX can be used for catalog matching and distributor lookup.

MOSFET N-CH 600V 9.7A TO220SIS Product overview: TK10A60W,S4VX from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 9.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 9.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TK10A60W,S4VX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FETs - Single - TK10A60W,S4VX - 812926-TK10A60W,S4VX - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - TK10A60W,S4VX
812926-TK10A60W,S4VX
FETs - Single - TK10A60W,S4VX 812926-TK10A60W,S4VX
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 812926-TK10A60W,S4VX Packaging: Tube Mounting Style: Through Hole Technology: MOSFET (Metal Oxide) FET Type: N-Channel FET Feature: Super Junction Drain to Source Voltage (Vdss): 600V Supplier Device Package: TO-220SIS Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: 150°C Manufacturer Package: TO-220-3 Full Pack Power Dissipation (Maximum): 30W (Tc) Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 380mOhm at 4.9A, 10V Gate Charge (Qg) (Maximum) at Vgs: 20nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 700pF at 300V Current - Continuous Drain (Id) at 25°C: 9.7A Vgs(th) (Maximum) at Id: 3.7V at 500μA Maximum Vgs: ±30V

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 812926-TK10A60W,S4VX
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
FET Feature: Super Junction
Drain to Source Voltage (Vdss): 600V
Supplier Device Package: TO-220SIS
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: 150°C
Manufacturer Package: TO-220-3 Full Pack
Power Dissipation (Maximum): 30W (Tc)
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 380mOhm at 4.9A, 10V
Gate Charge (Qg) (Maximum) at Vgs: 20nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds: 700pF at 300V
Current - Continuous Drain (Id) at 25°C: 9.7A
Vgs(th) (Maximum) at Id: 3.7V at 500μA
Maximum Vgs: ±30V

Buy Now
Single FETs, MOSFETs - TK10A60WS4VX-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
TK10A60WS4VX-ND
Single FETs, MOSFETs TK10A60WS4VX-ND
N-Channel 600V 9.7A (Ta) 30W (Tc) Through Hole TO-220SIS

N-Channel 600V 9.7A (Ta) 30W (Tc) Through Hole TO-220SIS

Buy Now Datasheet
MOSFET N-CH 600V 9.7A TO-220SIS - 4669-TK10A60W,S4VX - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 600V 9.7A TO-220SIS
4669-TK10A60W,S4VX
MOSFET N-CH 600V 9.7A TO-220SIS 4669-TK10A60W,S4VX
MOSFET N-CH 600V 9.7A TO-220SIS

MOSFET N-CH 600V 9.7A TO-220SIS

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - TK10A60W,S4VX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TK10A60W,S4VX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs TK10A60W,S4VX
MOSFET N-CH 600V 9.7A TO220SIS

MOSFET N-CH 600V 9.7A TO220SIS

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-TK10A60W,S4VX 812926-TK10A60W,S4VX TK10A60WS4VX-ND 4669-TK10A60W,S4VX TK10A60W,S4VX
Product Name 600V 9.7A MOSFET Transistor FETs - Single - TK10A60W,S4VX Single FETs, MOSFETs MOSFET N-CH 600V 9.7A TO-220SIS Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 600 volts 600 volts
PD 30 milliwatts 30000 milliwatts 30000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

55V 160A MOSFET Transistor - 278-AUIRF3805S-7P - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 55 volts
View Details
6 suppliers
GaAs Fet Switches - KCB815 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1317T - 855026-2SA1317T - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details