Toshiba Electronics (UK) Ltd TRANSISTORS - Transistors - FETs, MOSFETs - RF - SSM3J56ACT,L3F SSM3J56ACT,L3F

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 843751-SSM3J56ACT,L3 F Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 843751-SSM3J56ACT,L3 F Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SSM3J56ACT,L3F - 843751-SSM3J56ACT,L3F - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SSM3J56ACT,L3F
843751-SSM3J56ACT,L3F
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SSM3J56ACT,L3F 843751-SSM3J56ACT,L3F
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 843751-SSM3J56ACT,L3 F Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 843751-SSM3J56ACT,L3F
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
20V 1.4A MOSFET Transistor
278-SSM3J56ACT,L3F
20V 1.4A MOSFET Transistor 278-SSM3J56ACT,L3F
MOSFET P-CH 20V 1.4A CST3 Product overview: SSM3J56ACT,L3F from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 1.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SSM3J56ACT,L3F can be used for catalog matching and distributor lookup.

MOSFET P-CH 20V 1.4A CST3 Product overview: SSM3J56ACT,L3F from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 1.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SSM3J56ACT,L3F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SSM3J56ACTL3FTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SSM3J56ACTL3FTR-ND
Single FETs, MOSFETs SSM3J56ACTL3FTR-ND
P-Channel 20V 1.4A (Ta) 500mW (Ta) Surface Mount CST3

P-Channel 20V 1.4A (Ta) 500mW (Ta) Surface Mount CST3

Buy Now Datasheet
Single FETs, MOSFETs - SSM3J56ACTL3FCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SSM3J56ACTL3FCT-ND
Single FETs, MOSFETs SSM3J56ACTL3FCT-ND
P-Channel 20V 1.4A (Ta) 500mW (Ta) Surface Mount CST3

P-Channel 20V 1.4A (Ta) 500mW (Ta) Surface Mount CST3

Buy Now Datasheet
Single FETs, MOSFETs - SSM3J56ACTL3FDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SSM3J56ACTL3FDKR-ND
Single FETs, MOSFETs SSM3J56ACTL3FDKR-ND
P-Channel 20V 1.4A (Ta) 500mW (Ta) Surface Mount CST3

P-Channel 20V 1.4A (Ta) 500mW (Ta) Surface Mount CST3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SSM3J56ACT,L3F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SSM3J56ACT,L3F
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SSM3J56ACT,L3F
MOSFET P-CH 20V 1.4A CST3

MOSFET P-CH 20V 1.4A CST3

Supplier's Site
20V 1.4A 390mΩ@4.5V,800mA 500mW 1V@1mA P Channel SOT-883 MOSFETs ROHS - 4669-SSM3J56ACT,L3F - Utmel Electronic Limited
Hong Kong, China
20V 1.4A 390mΩ@4.5V,800mA 500mW 1V@1mA P Channel SOT-883 MOSFETs ROHS
4669-SSM3J56ACT,L3F
20V 1.4A 390mΩ@4.5V,800mA 500mW 1V@1mA P Channel SOT-883 MOSFETs ROHS 4669-SSM3J56ACT,L3F
20V 1.4A 390mΩ@4.5V,800mA 500mW 1V@1mA P Channel SOT-883 MOSFETs ROHS

20V 1.4A 390mΩ@4.5V,800mA 500mW 1V@1mA P Channel SOT-883 MOSFETs ROHS

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
SSM3J56ACT,L3F
Triode/MOS Tube/Transistor >> MOSFETs SSM3J56ACT,L3F
20V 1.4A 390mΩ@4.5V,800mA 500mW 1V@1mA P Channel SOT-883-3 MOSFETs ROHS

20V 1.4A 390mΩ@4.5V,800mA 500mW 1V@1mA P Channel SOT-883-3 MOSFETs ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited LCSC Electronics Technology (HK) Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 843751-SSM3J56ACT,L3F 278-SSM3J56ACT,L3F SSM3J56ACTL3FTR-ND SSM3J56ACT,L3F 4669-SSM3J56ACT,L3F SSM3J56ACT,L3F
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SSM3J56ACT,L3F 20V 1.4A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs 20V 1.4A 390mΩ@4.5V,800mA 500mW 1V@1mA P Channel SOT-883 MOSFETs ROHS Triode/MOS Tube/Transistor >> MOSFETs
Polarity P-Channel P-Channel P-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 20 volts 20 volts
PD 500 milliwatts 500 milliwatts
TJ 150 C (302 F)
Unlock Full Specs
to access all available technical data