Vishay Intertechnology, Inc. Single FETs, MOSFETs SUV85N10-10-E3

Description
N-Channel 100V 85A (Tc) 3.75W (Ta), 250W (Tc) Through Hole TO-220AB
Request a Quote Datasheet
Description
N-Channel 100V 85A (Tc) 3.75W (Ta), 250W (Tc) Through Hole TO-220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SUV85N10-10-E3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SUV85N10-10-E3-ND
Single FETs, MOSFETs SUV85N10-10-E3-ND
N-Channel 100V 85A (Tc) 3.75W (Ta), 250W (Tc) Through Hole TO-220AB

N-Channel 100V 85A (Tc) 3.75W (Ta), 250W (Tc) Through Hole TO-220AB

Buy Now Datasheet
Singapore, Singapore
100V 85A MOSFET Transistor
278-SUV85N10-10-E3
100V 85A MOSFET Transistor 278-SUV85N10-10-E3
MOSFET N-CH 100V 85A TO220AB Product overview: SUV85N10-10-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 85A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 85A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUV85N10-10-E3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 85A TO220AB Product overview: SUV85N10-10-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 85A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 85A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUV85N10-10-E3 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUV85N10-10-E3 - 1104148-SUV85N10-10-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUV85N10-10-E3
1104148-SUV85N10-10-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUV85N10-10-E3 1104148-SUV85N10-10-E3
Manufacturer: Vishay Win Source Part Number: 1104148-SUV85N10-10- E3 Packaging: Reel - TR Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.75W (Ta), 250W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 85A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 160nC @ 10V Max Input Capacitance: 6550pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 10.5 mOhm @ 30A, 10V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1104148-SUV85N10-10-E3
Packaging: Reel - TR
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.75W (Ta), 250W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 85A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 160nC @ 10V
Max Input Capacitance: 6550pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 10.5 mOhm @ 30A, 10V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
MOSFET 100V 85A 250W 10.5mohm @ 10V - 880-SUV85N10-10-E3 - Utmel Electronic Limited
Hong Kong, China
MOSFET 100V 85A 250W 10.5mohm @ 10V
880-SUV85N10-10-E3
MOSFET 100V 85A 250W 10.5mohm @ 10V 880-SUV85N10-10-E3
MOSFET 100V 85A 250W 10.5mohm @ 10V

MOSFET 100V 85A 250W 10.5mohm @ 10V

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SUV85N10-10-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SUV85N10-10-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SUV85N10-10-E3
MOSFET N-CH 100V 85A TO220AB

MOSFET N-CH 100V 85A TO220AB

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 100V 85A 250W 10.5mohm @ 10V

MOSFET 100V 85A 250W 10.5mohm @ 10V

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number SUV85N10-10-E3-ND 278-SUV85N10-10-E3 1104148-SUV85N10-10-E3 880-SUV85N10-10-E3 SUV85N10-10-E3 SUV85N10-10-E3
Product Name Single FETs, MOSFETs 100V 85A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUV85N10-10-E3 MOSFET 100V 85A 250W 10.5mohm @ 10V Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 Tube TO-220; SOT3; TO-220AB TO-220; TO-220-3
PD 3750 milliwatts 3750 to 250000 milliwatts 3750 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Packing Method Tube Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR) Tube; Tube
Unlock Full Specs
to access all available technical data