STMicroelectronics, Inc. IGBTs - Single - STGWA40M120DF3 STGWA40M120DF3

Description
Manufacturer: STMicroelectronics Win Source Part Number: 814058-STGWA40M120DF 3 Packaging: Tube Mounting Style: Through Hole Power - Max: 468W Reverse Recovery Time (trr): 355ns IGBT Type: Trench Field Stop Current - Collector Pulsed (Icm): 160A Switching Energy: 1.03mJ (on), 480μJ (off) Input Type: Standard Gate Charge: 125nC Test Condition: 600V, 40A, 10Ohm, 15V Supplier Device Package: TO-247 Temperature Range - Operating: -55°C ~ 175°C Manufacturer Package: TO-247-3 Current - Collector (Ic) (Maximum): 80A Voltage - Collector Emitter Breakdown (Maximum): 1200V Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 30 MSL Level: 1 (Unlimited) Vce(on) (Maximum) at Vge, Ic: 2.3V at 15V, 40A Td (on/off) at 25°C: 35ns/140ns Part Number Series: STGWA40
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 814058-STGWA40M120DF 3 Packaging: Tube Mounting Style: Through Hole Power - Max: 468W Reverse Recovery Time (trr): 355ns IGBT Type: Trench Field Stop Current - Collector Pulsed (Icm): 160A Switching Energy: 1.03mJ (on), 480μJ (off) Input Type: Standard Gate Charge: 125nC Test Condition: 600V, 40A, 10Ohm, 15V Supplier Device Package: TO-247 Temperature Range - Operating: -55°C ~ 175°C Manufacturer Package: TO-247-3 Current - Collector (Ic) (Maximum): 80A Voltage - Collector Emitter Breakdown (Maximum): 1200V Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 30 MSL Level: 1 (Unlimited) Vce(on) (Maximum) at Vge, Ic: 2.3V at 15V, 40A Td (on/off) at 25°C: 35ns/140ns Part Number Series: STGWA40
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBTs - Single - STGWA40M120DF3 - 814058-STGWA40M120DF3 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - STGWA40M120DF3
814058-STGWA40M120DF3
IGBTs - Single - STGWA40M120DF3 814058-STGWA40M120DF3
Manufacturer: STMicroelectronics Win Source Part Number: 814058-STGWA40M120DF 3 Packaging: Tube Mounting Style: Through Hole Power - Max: 468W Reverse Recovery Time (trr): 355ns IGBT Type: Trench Field Stop Current - Collector Pulsed (Icm): 160A Switching Energy: 1.03mJ (on), 480μJ (off) Input Type: Standard Gate Charge: 125nC Test Condition: 600V, 40A, 10Ohm, 15V Supplier Device Package: TO-247 Temperature Range - Operating: -55°C ~ 175°C Manufacturer Package: TO-247-3 Current - Collector (Ic) (Maximum): 80A Voltage - Collector Emitter Breakdown (Maximum): 1200V Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 30 MSL Level: 1 (Unlimited) Vce(on) (Maximum) at Vge, Ic: 2.3V at 15V, 40A Td (on/off) at 25°C: 35ns/140ns Part Number Series: STGWA40

Manufacturer: STMicroelectronics
Win Source Part Number: 814058-STGWA40M120DF3
Packaging: Tube
Mounting Style: Through Hole
Power - Max: 468W
Reverse Recovery Time (trr): 355ns
IGBT Type: Trench Field Stop
Current - Collector Pulsed (Icm): 160A
Switching Energy: 1.03mJ (on), 480μJ (off)
Input Type: Standard
Gate Charge: 125nC
Test Condition: 600V, 40A, 10Ohm, 15V
Supplier Device Package: TO-247
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Package: TO-247-3
Current - Collector (Ic) (Maximum): 80A
Voltage - Collector Emitter Breakdown (Maximum): 1200V
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 30
MSL Level: 1 (Unlimited)
Vce(on) (Maximum) at Vge, Ic: 2.3V at 15V, 40A
Td (on/off) at 25°C: 35ns/140ns
Part Number Series: STGWA40

Buy Now
Single IGBTs - 497-STGWA40M120DF3-ND - DigiKey
Thief River Falls, MN, United States
IGBT Trench Field Stop 1200V 80A 468W Through Hole TO-247 Long Leads

IGBT Trench Field Stop 1200V 80A 468W Through Hole TO-247 Long Leads

Buy Now Datasheet
Singapore, Singapore
1200V 80A 468000mW IGBT Transistor
279-STGWA40M120DF3
1200V 80A 468000mW IGBT Transistor 279-STGWA40M120DF3
Trans IGBT Chip N-CH 1200V 80A 468000mW 3-Pin(3+Tab) TO-247 Tube Product overview: STGWA40M120DF3 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 80A, 468000mW. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 80A, 468000mW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGWA40M120DF3 can be used for catalog matching and distributor lookup.

Trans IGBT Chip N-CH 1200V 80A 468000mW 3-Pin(3+Tab) TO-247 Tube Product overview: STGWA40M120DF3 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 80A, 468000mW. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 80A, 468000mW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGWA40M120DF3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
STGWA40M120DF3
IGBT Transistors STGWA40M120DF3
IGBT Transistors Trench gate field-stop IGBT, M series 1200 V, 40 A low loss

IGBT Transistors Trench gate field-stop IGBT, M series 1200 V, 40 A low loss

Buy Now Datasheet
Single IGBTs - STGWA40M120DF3 - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
STGWA40M120DF3
Single IGBTs STGWA40M120DF3
IGBT 1200V 80A 468W TO-247-3

IGBT 1200V 80A 468W TO-247-3

Supplier's Site Datasheet
STMICROELECTRONICS STGWA40M120DF3 IGBT Single Transistor, 80 A, 1.85 V, 468 W, 1.2 kV, TO-247, 3 Pins - 761-STGWA40M120DF3 - Utmel Electronic Limited
Hong Kong, China
STMICROELECTRONICS STGWA40M120DF3 IGBT Single Transistor, 80 A, 1.85 V, 468 W, 1.2 kV, TO-247, 3 Pins
761-STGWA40M120DF3
STMICROELECTRONICS STGWA40M120DF3 IGBT Single Transistor, 80 A, 1.85 V, 468 W, 1.2 kV, TO-247, 3 Pins 761-STGWA40M120DF3
STMICROELECTRONICS STGWA40M120DF3 IGBT Single Transistor, 80 A, 1.85 V, 468 W, 1.2 kV, TO-247, 3 Pins

STMICROELECTRONICS STGWA40M120DF3 IGBT Single Transistor, 80 A, 1.85 V, 468 W, 1.2 kV, TO-247, 3 Pins

Supplier's Site
Discrete Semiconductor Products - Transistors - IGBTs - STGWA40M120DF3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGWA40M120DF3
Discrete Semiconductor Products - Transistors - IGBTs STGWA40M120DF3
IGBT 1200V 80A 468W TO-247-3

IGBT 1200V 80A 468W TO-247-3

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 814058-STGWA40M120DF3 497-STGWA40M120DF3-ND 279-STGWA40M120DF3 STGWA40M120DF3 STGWA40M120DF3 761-STGWA40M120DF3 STGWA40M120DF3
Product Name IGBTs - Single - STGWA40M120DF3 Single IGBTs 1200V 80A 468000mW IGBT Transistor IGBT Transistors Single IGBTs STMICROELECTRONICS STGWA40M120DF3 IGBT Single Transistor, 80 A, 1.85 V, 468 W, 1.2 kV, TO-247, 3 Pins Discrete Semiconductor Products - Transistors - IGBTs
VCES 1200 volts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type TO-247; SOT3 TO-247; TO-247-3 TO-247; TO-247-3
Packing Method Tube; Tube Tube Tube; Tube Tube; Tube
Structure Trench Field Stop
Unlock Full Specs
to access all available technical data