Microchip Technology, Inc. 250V 480MA SOT89 MOSFET Transistor TN2425N8-G

Description
MOSFET N-CH 250V 480MA SOT89-3 Product overview: TN2425N8-G from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 480MA, SOT89. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 480MA, SOT89, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TN2425N8-G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 250V 480MA SOT89-3 Product overview: TN2425N8-G from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 480MA, SOT89. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 480MA, SOT89, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TN2425N8-G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
250V 480MA SOT89 MOSFET Transistor
278-TN2425N8-G
250V 480MA SOT89 MOSFET Transistor 278-TN2425N8-G
MOSFET N-CH 250V 480MA SOT89-3 Product overview: TN2425N8-G from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 480MA, SOT89. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 480MA, SOT89, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TN2425N8-G can be used for catalog matching and distributor lookup.

MOSFET N-CH 250V 480MA SOT89-3 Product overview: TN2425N8-G from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 480MA, SOT89. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 480MA, SOT89, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TN2425N8-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electronic Wholesale - TN2425N8-G - 1271475-TN2425N8-G - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - TN2425N8-G
1271475-TN2425N8-G
Electronic Wholesale - TN2425N8-G 1271475-TN2425N8-G
Manufacturer: Microchip Technology Win Source Part Number: 1271475-TN2425N8-G Packaging: Reel Mounting Style: SMD Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: SOT-89-3 Drive Voltage (Max Rds On, Min Rds On): 3V, 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.supertex.com Manufacturer Package: TO-243AA Power Dissipation (Maximum): 1.6W Alternative Parts (Cross-Reference): PCP1402-TD-H; TN2425N8; TN2425N8-G; Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 25V Id - Continuous Drain Current: 480mA Rds On (Maximum) at Id, Vgs: 3.5Ohm at 500mA, 10V Gate Source Voltage(th) (Maximum) at Id: 2.5V at 1mA Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 200pF at 25V

Manufacturer: Microchip Technology
Win Source Part Number: 1271475-TN2425N8-G
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: SOT-89-3
Drive Voltage (Max Rds On, Min Rds On): 3V, 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.supertex.com
Manufacturer Package: TO-243AA
Power Dissipation (Maximum): 1.6W
Alternative Parts (Cross-Reference): PCP1402-TD-H; TN2425N8; TN2425N8-G;
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 25V
Id - Continuous Drain Current: 480mA
Rds On (Maximum) at Id, Vgs: 3.5Ohm at 500mA, 10V
Gate Source Voltage(th) (Maximum) at Id: 2.5V at 1mA
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 200pF at 25V

Buy Now
Single FETs, MOSFETs - TN2425N8-GCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
TN2425N8-GCT-ND
Single FETs, MOSFETs TN2425N8-GCT-ND
N-Channel 25V 480mA (Tj) 1.6W (Tc) Surface Mount SOT-89-3

N-Channel 25V 480mA (Tj) 1.6W (Tc) Surface Mount SOT-89-3

Buy Now Datasheet
Single FETs, MOSFETs - TN2425N8-GDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
TN2425N8-GDKR-ND
Single FETs, MOSFETs TN2425N8-GDKR-ND
N-Channel 25V 480mA (Tj) 1.6W (Tc) Surface Mount SOT-89-3

N-Channel 25V 480mA (Tj) 1.6W (Tc) Surface Mount SOT-89-3

Buy Now Datasheet
Single FETs, MOSFETs - TN2425N8-GTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
TN2425N8-GTR-ND
Single FETs, MOSFETs TN2425N8-GTR-ND
N-Channel 25V 480mA (Tj) 1.6W (Tc) Surface Mount SOT-89-3

N-Channel 25V 480mA (Tj) 1.6W (Tc) Surface Mount SOT-89-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - TN2425N8-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TN2425N8-G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs TN2425N8-G
MOSFET N-CH 250V 480MA SOT89-3

MOSFET N-CH 250V 480MA SOT89-3

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 250V 3.5Ohm

MOSFET 250V 3.5Ohm

Buy Now
Single FETs, MOSFETs - TN2425N8-G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
TN2425N8-G
Single FETs, MOSFETs TN2425N8-G
MOSFET N-CH 250V 480MA SOT89-3

MOSFET N-CH 250V 480MA SOT89-3

Supplier's Site Datasheet
Trans MOSFET N-CH 250V 0.48A 4-Pin(3+Tab) SOT-89 - 536-TN2425N8-G - Utmel Electronic Limited
Hong Kong, China
Trans MOSFET N-CH 250V 0.48A 4-Pin(3+Tab) SOT-89
536-TN2425N8-G
Trans MOSFET N-CH 250V 0.48A 4-Pin(3+Tab) SOT-89 536-TN2425N8-G
Trans MOSFET N-CH 250V 0.48A 4-Pin(3+Tab) SOT-89

Trans MOSFET N-CH 250V 0.48A 4-Pin(3+Tab) SOT-89

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-TN2425N8-G 1271475-TN2425N8-G TN2425N8-GCT-ND TN2425N8-G TN2425N8-G TN2425N8-G 536-TN2425N8-G
Product Name 250V 480MA SOT89 MOSFET Transistor Electronic Wholesale - TN2425N8-G Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs Trans MOSFET N-CH 250V 0.48A 4-Pin(3+Tab) SOT-89
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement Enhancement Enhancement; ENHANCEMENT MODE
V(BR)DSS 250 volts 25 volts 250 volts 250 volts
PD 1.6 milliwatts 1600 milliwatts 1600 milliwatts 1600 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data