Microchip Technology, Inc. 40V 350MA MOSFET Transistor VN0104N3-G

Description
MOSFET N-CH 40V 350MA TO92-3 Product overview: VN0104N3-G from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 350MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 350MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-VN0104N3-G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 40V 350MA TO92-3 Product overview: VN0104N3-G from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 350MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 350MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-VN0104N3-G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40V 350MA MOSFET Transistor
278-VN0104N3-G
40V 350MA MOSFET Transistor 278-VN0104N3-G
MOSFET N-CH 40V 350MA TO92-3 Product overview: VN0104N3-G from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 350MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 350MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-VN0104N3-G can be used for catalog matching and distributor lookup.

MOSFET N-CH 40V 350MA TO92-3 Product overview: VN0104N3-G from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 350MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 350MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-VN0104N3-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - VN0104N3-G-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
VN0104N3-G-ND
Single FETs, MOSFETs VN0104N3-G-ND
N-Channel 40V 350mA (Tj) 1W (Tc) Through Hole TO-92-3

N-Channel 40V 350mA (Tj) 1W (Tc) Through Hole TO-92-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - VN0104N3-G - 1117311-VN0104N3-G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - VN0104N3-G
1117311-VN0104N3-G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - VN0104N3-G 1117311-VN0104N3-G
Manufacturer: Microchip Technology Win Source Part Number: 1117311-VN0104N3-G Packaging: Bulk Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-92-3 Dimension: TO-226-3, TO-92-3 (TO-226AA) Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 350mA (Tj) Gate-Source Threshold Voltage: 2.4V @ 1mA Max Input Capacitance: 65pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 3 Ohm @ 1A, 10V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1117311-VN0104N3-G
Packaging: Bulk
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-92-3
Dimension: TO-226-3, TO-92-3 (TO-226AA)
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 350mA (Tj)
Gate-Source Threshold Voltage: 2.4V @ 1mA
Max Input Capacitance: 65pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 3 Ohm @ 1A, 10V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
D-Mosfet, N-Ch, 0.35A, 40V, To-92-3; Transistor Polarity Microchip - 55AC4279 - Newark, An Avnet Company
Chicago, IL, United States
D-Mosfet, N-Ch, 0.35A, 40V, To-92-3; Transistor Polarity Microchip
55AC4279
D-Mosfet, N-Ch, 0.35A, 40V, To-92-3; Transistor Polarity Microchip 55AC4279
D-MOSFET, N-CH, 0.35A, 40V, TO-92-3; Transistor Polarity:N Channel; Continuous Drain Current Id:350mA; Drain Source Voltage Vds:40V; On Resistance Rds(on):2.5ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.4V; Power RoHS Compliant: Yes

D-MOSFET, N-CH, 0.35A, 40V, TO-92-3; Transistor Polarity:N Channel; Continuous Drain Current Id:350mA; Drain Source Voltage Vds:40V; On Resistance Rds(on):2.5ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.4V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Trans MOSFET N-CH 40V 0.35A 3-Pin TO-92 - 536-VN0104N3-G - Utmel Electronic Limited
Hong Kong, China
Trans MOSFET N-CH 40V 0.35A 3-Pin TO-92
536-VN0104N3-G
Trans MOSFET N-CH 40V 0.35A 3-Pin TO-92 536-VN0104N3-G
Trans MOSFET N-CH 40V 0.35A 3-Pin TO-92

Trans MOSFET N-CH 40V 0.35A 3-Pin TO-92

Supplier's Site
Single FETs, MOSFETs - VN0104N3-G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
VN0104N3-G
Single FETs, MOSFETs VN0104N3-G
MOSFET N-CH 40V 350MA TO92-3

MOSFET N-CH 40V 350MA TO92-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - VN0104N3-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
VN0104N3-G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs VN0104N3-G
MOSFET N-CH 40V 350MA TO92-3

MOSFET N-CH 40V 350MA TO92-3

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 40V 3Ohm

MOSFET 40V 3Ohm

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-VN0104N3-G VN0104N3-G-ND 1117311-VN0104N3-G 55AC4279 536-VN0104N3-G VN0104N3-G VN0104N3-G VN0104N3-G
Product Name 40V 350MA MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - VN0104N3-G D-Mosfet, N-Ch, 0.35A, 40V, To-92-3; Transistor Polarity Microchip Trans MOSFET N-CH 40V 0.35A 3-Pin TO-92 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement Enhancement; ENHANCEMENT MODE
V(BR)DSS 40 volts 40 volts 40 volts 40 volts
Transconductance 3.00E-4 kS
PD 1 milliwatts 1000 milliwatts 1000 milliwatts 1000 milliwatts
Unlock Full Specs
to access all available technical data