Toshiba Electronics (UK) Ltd Single FETs, MOSFETs SSM3J46CTB(TPL3)

Description
P-Channel 20V 2A (Ta) Surface Mount CST3B
Request a Quote Datasheet
Description
P-Channel 20V 2A (Ta) Surface Mount CST3B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SSM3J46CTB(TPL3)TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SSM3J46CTB(TPL3)TR-ND
Single FETs, MOSFETs SSM3J46CTB(TPL3)TR-ND
P-Channel 20V 2A (Ta) Surface Mount CST3B

P-Channel 20V 2A (Ta) Surface Mount CST3B

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SSM3J46CTB(TPL3) - 897710-SSM3J46CTB(TPL3) - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SSM3J46CTB(TPL3)
897710-SSM3J46CTB(TPL3)
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SSM3J46CTB(TPL3) 897710-SSM3J46CTB(TPL3)
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 897710-SSM3J46CTB(TP L3) Series: U-MOSVI Operating Temperature Range: 150°C (TJ) Features: P-Channel 20 V 2A (Ta) - Surface Mount CST3B Package: 3-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Family Name: SSM3J46 Categories: Discrete Semiconductor Products Case / Package: CST3B ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8541.29.0095 Other Part Number: SSM3J46CTB(TPL3)TR, SSM3J46CTBTPL3, SSM3J46CTB (TPL3), SSM3J46CTB(TPL3)DKR, SSM3J46CTB(TPL3)CT

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 897710-SSM3J46CTB(TPL3)
Series: U-MOSVI
Operating Temperature Range: 150°C (TJ)
Features: P-Channel 20 V 2A (Ta) - Surface Mount CST3B
Package: 3-SMD, No Lead
Package: Reel - TR
Mounting: Surface Mount
Family Name: SSM3J46
Categories: Discrete Semiconductor Products
Case / Package: CST3B
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8541.29.0095
Other Part Number: SSM3J46CTB(TPL3)TR, SSM3J46CTBTPL3, SSM3J46CTB (TPL3), SSM3J46CTB(TPL3)DKR, SSM3J46CTB(TPL3)CT

Buy Now Datasheet
Singapore, Singapore
20V 2A MOSFET Transistor
278-SSM3J46CTB(TPL3)
20V 2A MOSFET Transistor 278-SSM3J46CTB(TPL3)
MOSFET P-CH 20V 2A CST3B Product overview: SSM3J46CTB(TPL3) from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SSM3J46CTB(TPL3) can be used for catalog matching and distributor lookup.

MOSFET P-CH 20V 2A CST3B Product overview: SSM3J46CTB(TPL3) from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SSM3J46CTB(TPL3) can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFET P-CH 20V 2A CST3B - 4669-SSM3J46CTB(TPL3) - Utmel Electronic Limited
Hong Kong, China
MOSFET P-CH 20V 2A CST3B
4669-SSM3J46CTB(TPL3)
MOSFET P-CH 20V 2A CST3B 4669-SSM3J46CTB(TPL3)
MOSFET P-CH 20V 2A CST3B

MOSFET P-CH 20V 2A CST3B

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SSM3J46CTB(TPL3) - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SSM3J46CTB(TPL3)
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SSM3J46CTB(TPL3)
MOSFET P-CH 20V 2A CST3B

MOSFET P-CH 20V 2A CST3B

Supplier's Site
MOSFET Small Sig FET 1.5V Low RDS 250mOhm

MOSFET Small Sig FET 1.5V Low RDS 250mOhm

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number SSM3J46CTB(TPL3)TR-ND 897710-SSM3J46CTB(TPL3) 278-SSM3J46CTB(TPL3) 4669-SSM3J46CTB(TPL3) SSM3J46CTB(TPL3) SSM3J46CTB(TPL3)
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SSM3J46CTB(TPL3) 20V 2A MOSFET Transistor MOSFET P-CH 20V 2A CST3B Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity P-Channel P-Channel
Package Type 3-SMD, No Lead SOT3; CST3B Tape & Reel (TR) 3-SMD, No Lead
TJ 150 C (302 F) 150 C (302 F) 150 C (302 F)
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data