Bipolar (BJT) Transistor PNP 100V 1A 3MHz 2W Through Hole TO-220-3
PNP BJT Power Transistor, 100V, 1A, 3MHz, TO-220 Product overview: TIP30CTU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1A, 3MHz, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 1A, 3MHz, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-TIP30CTU can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 735201-TIP30CTU
Packaging: Tube
Mounting Style: Through Hole
Transistor Type: PNP
Frequency - Transition: 3MHz
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220-3
Status: Obsolete
Temperature Range - Operating: 150°C
Manufacturer Package: TO-220-3
Current - Collector (Ic) (Maximum): 1A
Voltage - Collector Emitter Breakdown (Maximum): 100V
Current - Collector Cutoff (Maximum): 300μA
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Family Part Number: TIP30
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 700mV at 125mA, 1A
DC Current Gain (hFE) (Minimum) at Ic, Vce: 15 at 1A, 4V
Maximum Power: 2W
Bipolar Transistors - BJT PNP Epitaxial Sil
TRANSISTOR, PNP, -100V, -1A, TO-220-3; Transistor Polarity:PNP; Collector Emitter Voltage Max:100V; Continuous Collector Current:1A; Power Dissipation:30W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
TRANS PNP 100V 1A TO220-3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Utmel Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | TIP30CTUFS-ND | 276-TIP30CTU | 735201-TIP30CTU | 598-TIP30CTU | 18C8736 | TIP30CTU |
| Product Name | Single Bipolar Transistors | 100V 1A 3MHz TO-220 Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - TIP30CTU | Bipolar Transistors - BJT PNP Epitaxial Sil | Transistor, Pnp, -100V, -1A, To-220-3; Transistor Polarity Onsemi | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | PNP | PNP; PNP | PNP | |
| Package Type | TO-220; TO-220-3 | TO-220; SOT3 | TO-3; TO-220 | |||
| IC(max) | 1000 milliamps | 1000 milliamps | 1000 milliamps | |||
| VCEO | 100 volts | 100 volts | 100 volts | |||
| VCBO | 100 volts |