TRANS PREBIAS DUAL PNP UMT5 Product overview: UMA2NTR from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-UMA2NTR can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1116394-UMA2NTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz
Transistor Polarity: 2 PNP - Pre-Biased (Dual)
Resistor - Base (R1) (Ohms): 47k
Resistor - Emitter Base (R2) (Ohms): 47k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: UMT5
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 300mV @ 500μA, 10mA
Collector Cut-off Current(Max): 500nA
Typical Gain (hFE) (Min): 68 @ 5mA, 5V
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 250MHz 150mW Surface Mount UMT5
TRANS PREBIAS DUAL PNP UMT5
Bipolar Transistors - Pre-Biased DUAL PNP 50V 30MA
TRANS PREBIAS DUAL PNP UMT5
TRANS PREBIAS DUAL PNP UMT5
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 293-UMA2NTR | 1116394-UMA2NTR | 846-UMA2NTR-ND | UMA2NTR | UMA2NTR | UMA2NTR | 687-UMA2NTR |
| Product Name | Dual Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - UMA2NTR | Bipolar Transistor Arrays, Pre-Biased | Bipolar Transistor Arrays, Pre-Biased | Bipolar Transistors - Pre-Biased | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | TRANS PREBIAS DUAL PNP UMT5 |
| Polarity | PNP | PNP; 2 PNP - Pre-Biased (Dual) | PNP | 2 PNP - Pre-Biased (Dual); PNP | PNP; PNP | ||
| Package Type | Tape & Reel (TR) | SOT3; UMT5 | 5-TSSOP, SC-70-5, SOT-353 | 5-TSSOP, SC-70-5, SOT-353 | |||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| VCEO | 50 volts | 50 volts | 50 volts |