Microchip Technology, Inc. MOSFETs TP2104N3-G

Description
MOSFET P-CH 0.25A -40V 3-Pin TO-92
Request a Quote Datasheet
Description
MOSFET P-CH 0.25A -40V 3-Pin TO-92
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 8793270P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8793270P
MOSFETs 8793270P
MOSFET P-CH 0.25A -40V 3-Pin TO-92

MOSFET P-CH 0.25A -40V 3-Pin TO-92

Supplier's Site
MOSFETs - 8793270 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8793270
MOSFETs 8793270
MOSFET P-CH 0.25A -40V 3-Pin TO-92

MOSFET P-CH 0.25A -40V 3-Pin TO-92

Supplier's Site
MOSFETs - 1654216 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1654216
MOSFETs 1654216
MOSFET P-CH 0.25A -40V 3-Pin TO-92

MOSFET P-CH 0.25A -40V 3-Pin TO-92

Supplier's Site
Single FETs, MOSFETs - TP2104N3-G-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
TP2104N3-G-ND
Single FETs, MOSFETs TP2104N3-G-ND
P-Channel 40V 175mA (Tj) 740mW (Ta) Through Hole TO-92-3

P-Channel 40V 175mA (Tj) 740mW (Ta) Through Hole TO-92-3

Buy Now Datasheet
Singapore, Singapore
40V 175MA MOSFET Transistor
278-TP2104N3-G
40V 175MA MOSFET Transistor 278-TP2104N3-G
MOSFET P-CH 40V 175MA TO92-3 Product overview: TP2104N3-G from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 175MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 175MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TP2104N3-G can be used for catalog matching and distributor lookup.

MOSFET P-CH 40V 175MA TO92-3 Product overview: TP2104N3-G from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 175MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 175MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TP2104N3-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FETs - Single - TP2104N3-G - 1271680-TP2104N3-G - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - TP2104N3-G
1271680-TP2104N3-G
FETs - Single - TP2104N3-G 1271680-TP2104N3-G
Manufacturer: Microchip Technology Win Source Part Number: 1271680-TP2104N3-G Packaging: Bulk Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: P-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-92-3 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.supertex.com Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA) Power Dissipation (Maximum): 740mW Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 40V Id - Continuous Drain Current: 175mA Rds On (Maximum) at Id, Vgs: 6Ohm at 500mA, 10V Gate Source Voltage(th) (Maximum) at Id: 2V at 1mA Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 60pF at 25V

Manufacturer: Microchip Technology
Win Source Part Number: 1271680-TP2104N3-G
Packaging: Bulk
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: P-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-92-3
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.supertex.com
Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA)
Power Dissipation (Maximum): 740mW
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 40V
Id - Continuous Drain Current: 175mA
Rds On (Maximum) at Id, Vgs: 6Ohm at 500mA, 10V
Gate Source Voltage(th) (Maximum) at Id: 2V at 1mA
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 60pF at 25V

Buy Now
Mosfet, P-Ch, 40V, 0.175A, To-92; Channel Type Microchip - 53Y4271 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 40V, 0.175A, To-92; Channel Type Microchip
53Y4271
Mosfet, P-Ch, 40V, 0.175A, To-92; Channel Type Microchip 53Y4271
MOSFET, P-CH, 40V, 0.175A, TO-92; Channel Type:P Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:175mA; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

MOSFET, P-CH, 40V, 0.175A, TO-92; Channel Type:P Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:175mA; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - TP2104N3-G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
TP2104N3-G
Single FETs, MOSFETs TP2104N3-G
MOSFET P-CH 40V 175MA TO92-3

MOSFET P-CH 40V 175MA TO92-3

Supplier's Site Datasheet
Trans MOSFET P-CH 40V 0.25A 3-Pin TO-92 - 536-TP2104N3-G - Utmel Electronic Limited
Hong Kong, China
Trans MOSFET P-CH 40V 0.25A 3-Pin TO-92
536-TP2104N3-G
Trans MOSFET P-CH 40V 0.25A 3-Pin TO-92 536-TP2104N3-G
Trans MOSFET P-CH 40V 0.25A 3-Pin TO-92

Trans MOSFET P-CH 40V 0.25A 3-Pin TO-92

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 40V 6Ohm

MOSFET 40V 6Ohm

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - TP2104N3-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TP2104N3-G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs TP2104N3-G
MOSFET P-CH 40V 175MA TO92-3

MOSFET P-CH 40V 175MA TO92-3

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 8793270P 8793270 TP2104N3-G-ND 278-TP2104N3-G 1271680-TP2104N3-G 53Y4271 TP2104N3-G 536-TP2104N3-G TP2104N3-G TP2104N3-G
Product Name MOSFETs MOSFETs Single FETs, MOSFETs 40V 175MA MOSFET Transistor FETs - Single - TP2104N3-G Mosfet, P-Ch, 40V, 0.175A, To-92; Channel Type Microchip Single FETs, MOSFETs Trans MOSFET P-CH 40V 0.25A 3-Pin TO-92 MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type TO-92; TO-92 TO-92; To-92 TO-92; TO-226-3, TO-92-3 (TO-226AA) Bag TO-92; SOT3 TO-3; TO-92 TO-92; TO-226-3, TO-92-3 (TO-226AA) TO-92; TO-226-3, TO-92-3 (TO-226AA)
Polarity P-Channel P-Channel P-Channel P-Channel; P-Channel P-Channel; P-Channel
MOSFET Operating Mode Enhancement Enhancement Enhancement Enhancement; ENHANCEMENT MODE
Number of units in IC 1 1
V(BR)DSS 40 volts 40 volts 40 volts -40 volts
Unlock Full Specs
to access all available technical data