Vishay Precision Group TRANSISTORS - Transistors - FETs, MOSFETs - RF - TP0202K-T1-E3 TP0202K-T1-E3

Description
Manufacturer: Vishay Win Source Part Number: 106547-TP0202K-T1-E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 350mW (Ta) Family Name: TP0202K Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 385mA (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 1nC @ 10V Max Input Capacitance: 31pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 1.4 Ohm @ 500mA, 10V Alternative Parts (Cross-Reference): RSC002P03T316; 2SJ574; 2SJ574BPTL-E; DMP31D0U-7; Introduction Date: July 24, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 106547-TP0202K-T1-E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 350mW (Ta) Family Name: TP0202K Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 385mA (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 1nC @ 10V Max Input Capacitance: 31pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 1.4 Ohm @ 500mA, 10V Alternative Parts (Cross-Reference): RSC002P03T316; 2SJ574; 2SJ574BPTL-E; DMP31D0U-7; Introduction Date: July 24, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TP0202K-T1-E3 - 106547-TP0202K-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TP0202K-T1-E3
106547-TP0202K-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TP0202K-T1-E3 106547-TP0202K-T1-E3
Manufacturer: Vishay Win Source Part Number: 106547-TP0202K-T1-E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 350mW (Ta) Family Name: TP0202K Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 385mA (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 1nC @ 10V Max Input Capacitance: 31pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 1.4 Ohm @ 500mA, 10V Alternative Parts (Cross-Reference): RSC002P03T316; 2SJ574; 2SJ574BPTL-E; DMP31D0U-7; Introduction Date: July 24, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 106547-TP0202K-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 350mW (Ta)
Family Name: TP0202K
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 385mA (Ta)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 1nC @ 10V
Max Input Capacitance: 31pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 1.4 Ohm @ 500mA, 10V
Alternative Parts (Cross-Reference): RSC002P03T316; 2SJ574; 2SJ574BPTL-E; DMP31D0U-7;
Introduction Date: July 24, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - TP0202K-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
TP0202K-T1-E3TR-ND
Single FETs, MOSFETs TP0202K-T1-E3TR-ND
P-Channel 30V 385mA (Ta) 350mW (Ta) Surface Mount SOT-23-3 (TO-236)

P-Channel 30V 385mA (Ta) 350mW (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Singapore, Singapore
30V 385mA SOT-23 MOSFET Transistor
278-TP0202K-T1-E3
30V 385mA SOT-23 MOSFET Transistor 278-TP0202K-T1-E3
P-CH JFET, 30V, 385mA, SOT-23, 1.4R Product overview: TP0202K-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 385mA, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 385mA, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TP0202K-T1-E3 can be used for catalog matching and distributor lookup.

P-CH JFET, 30V, 385mA, SOT-23, 1.4R Product overview: TP0202K-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 385mA, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 385mA, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TP0202K-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
P Channel Mosfet, Full Reel; Channel Type Vishay - 57J5899 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, Full Reel; Channel Type Vishay
57J5899
P Channel Mosfet, Full Reel; Channel Type Vishay 57J5899
P CHANNEL MOSFET, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:385A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:1.3V RoHS Compliant: Yes

P CHANNEL MOSFET, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:385A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:1.3V RoHS Compliant: Yes

Supplier's Site
MOSFET P-CH 30V 385MA SOT23-3 - 880-TP0202K-T1-E3 - Utmel Electronic Limited
Hong Kong, China
MOSFET P-CH 30V 385MA SOT23-3
880-TP0202K-T1-E3
MOSFET P-CH 30V 385MA SOT23-3 880-TP0202K-T1-E3
MOSFET P-CH 30V 385MA SOT23-3

MOSFET P-CH 30V 385MA SOT23-3

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - TP0202K-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TP0202K-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs TP0202K-T1-E3
MOSFET P-CH 30V 385MA SOT23-3

MOSFET P-CH 30V 385MA SOT23-3

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 106547-TP0202K-T1-E3 TP0202K-T1-E3TR-ND 278-TP0202K-T1-E3 57J5899 880-TP0202K-T1-E3 TP0202K-T1-E3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - TP0202K-T1-E3 Single FETs, MOSFETs 30V 385mA SOT-23 MOSFET Transistor P Channel Mosfet, Full Reel; Channel Type Vishay MOSFET P-CH 30V 385MA SOT23-3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel; P-Channel P-Channel P-Channel P-Channel
V(BR)DSS 30 volts
PD 350 milliwatts 350 milliwatts 350 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; SOT23; SOT-23-3 (TO-236) SOT23; TO-236-3, SC-59, SOT-23-3 TO-3 31 pF @ 15 V
Unlock Full Specs
to access all available technical data