Toshiba Electronics (UK) Ltd Single FETs, MOSFETs TK72E12N1,S1X

Description
N-Channel 120V 72A (Ta) 255W (Tc) Through Hole TO-220-3
Request a Quote Datasheet
Description
N-Channel 120V 72A (Ta) 255W (Tc) Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - TK72E12N1S1X-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
TK72E12N1S1X-ND
Single FETs, MOSFETs TK72E12N1S1X-ND
N-Channel 120V 72A (Ta) 255W (Tc) Through Hole TO-220-3

N-Channel 120V 72A (Ta) 255W (Tc) Through Hole TO-220-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK72E12N1,S1X - 936579-TK72E12N1,S1X - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK72E12N1,S1X
936579-TK72E12N1,S1X
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK72E12N1,S1X 936579-TK72E12N1,S1X
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 936579-TK72E12N1,S1X Series: U-MOSVIII-H Operating Temperature Range: 150°C (TJ) Features: N-Channel 120 V 72A (Ta) 255W (Tc) Through Hole TO-220-3 Package: TO-220-3 Package: Tube Mounting: Through Hole Family Name: TK72E12 Categories: Discrete Semiconductor Products Case / Package: TO-220-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8541.29.0095 Other Part Number: TK72E12N1,S1X(S, TK72E12N1S1X

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 936579-TK72E12N1,S1X
Series: U-MOSVIII-H
Operating Temperature Range: 150°C (TJ)
Features: N-Channel 120 V 72A (Ta) 255W (Tc) Through Hole TO-220-3
Package: TO-220-3
Package: Tube
Mounting: Through Hole
Family Name: TK72E12
Categories: Discrete Semiconductor Products
Case / Package: TO-220-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8541.29.0095
Other Part Number: TK72E12N1,S1X(S, TK72E12N1S1X

Buy Now Datasheet
Singapore, Singapore
120V 72A TO-220 MOSFET Transistor
278-TK72E12N1,S1X
120V 72A TO-220 MOSFET Transistor 278-TK72E12N1,S1X
MOSFET N CH 120V 72A TO-220 Product overview: TK72E12N1,S1X from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 72A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 120V, 72A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TK72E12N1,S1X can be used for catalog matching and distributor lookup.

MOSFET N CH 120V 72A TO-220 Product overview: TK72E12N1,S1X from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 72A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 120V, 72A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TK72E12N1,S1X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFET N-Ch 120V 179A 225W UMOSVIII 130nC .0044 - 4669-TK72E12N1,S1X - Utmel Electronic Limited
Hong Kong, China
MOSFET N-Ch 120V 179A 225W UMOSVIII 130nC .0044
4669-TK72E12N1,S1X
MOSFET N-Ch 120V 179A 225W UMOSVIII 130nC .0044 4669-TK72E12N1,S1X
MOSFET N-Ch 120V 179A 225W UMOSVIII 130nC .0044

MOSFET N-Ch 120V 179A 225W UMOSVIII 130nC .0044

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - TK72E12N1,S1X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TK72E12N1,S1X
Discrete Semiconductor Products - Transistors - FETs, MOSFETs TK72E12N1,S1X
MOSFET N CH 120V 72A TO-220

MOSFET N CH 120V 72A TO-220

Supplier's Site
Triode/MOS Tube/Transistor >> MOSFETs - TK72E12N1,S1X - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
TK72E12N1,S1X
Triode/MOS Tube/Transistor >> MOSFETs TK72E12N1,S1X
120V 72A 4.4mΩ@36A,10V 255W 4V@1mA null TO-220 MOSFETs ROHS

120V 72A 4.4mΩ@36A,10V 255W 4V@1mA null TO-220 MOSFETs ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number TK72E12N1S1X-ND 936579-TK72E12N1,S1X 278-TK72E12N1,S1X 4669-TK72E12N1,S1X TK72E12N1,S1X TK72E12N1,S1X
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK72E12N1,S1X 120V 72A TO-220 MOSFET Transistor MOSFET N-Ch 120V 179A 225W UMOSVIII 130nC .0044 Discrete Semiconductor Products - Transistors - FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs
Polarity N-Channel N-Channel N-Channel
Package Type TO-220; TO-220-3 TO-220; SOT3; TO-220-3 Tube TO-220; TO-220-3 TO-220
TJ 150 C (302 F) 150 C (302 F) 150 C (302 F)
MOSFET Operating Mode Enhancement
V(BR)DSS 120 volts 120 volts 120 volts
Unlock Full Specs
to access all available technical data