onsemi Single Bipolar Transistors TIP117TU

Description
Bipolar (BJT) Transistor PNP - Darlington 100V 2A 2W Through Hole TO-220-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP - Darlington 100V 2A 2W Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - TIP117TU-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
TIP117TU-ND
Single Bipolar Transistors TIP117TU-ND
Bipolar (BJT) Transistor PNP - Darlington 100V 2A 2W Through Hole TO-220-3

Bipolar (BJT) Transistor PNP - Darlington 100V 2A 2W Through Hole TO-220-3

Buy Now Datasheet
 - TIP117TU - Rochester Electronics
Newburyport, MA, United States
PNP Epitaxial Silicon Darlington Transistor

PNP Epitaxial Silicon Darlington Transistor

Supplier's Site Datasheet
Singapore, Singapore
MOSFET Transistor
2088-TIP117TU
MOSFET Transistor 2088-TIP117TU
Darlington Transistors PNP Epitaxial Sil Darl Product overview: TIP117TU from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-TIP117TU can be used for catalog matching and distributor lookup.

Darlington Transistors PNP Epitaxial Sil Darl Product overview: TIP117TU from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-TIP117TU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - TIP117TU - 032178-TIP117TU - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - TIP117TU
032178-TIP117TU
TRANSISTORS - Transistors (BJT) - Single - TIP117TU 032178-TIP117TU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 032178-TIP117TU Packaging: Tube/Rail Mounting: Through Hole Transistor Polarity: PNP - Darlington Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220-3 Maximum Current Collector: 2A VCEO Maximum Collector-Emitter Breakdown Voltage: 100V Max Vce (sat): 2.5V @ 8mA, 2A Collector Cut-off Current(Max): 2mA Typical Gain (hFE) (Min): 1000 @ 1A, 4V Maximum Power Dissipation: 2W Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 032178-TIP117TU
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: PNP - Darlington
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220-3
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 2.5V @ 8mA, 2A
Collector Cut-off Current(Max): 2mA
Typical Gain (hFE) (Min): 1000 @ 1A, 4V
Maximum Power Dissipation: 2W
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - TIP117TU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
TIP117TU
Discrete Semiconductor Products - Transistors - Bipolar (BJT) TIP117TU
TRANS PNP DARL 100V 2A TO220-3

TRANS PNP DARL 100V 2A TO220-3

Supplier's Site
TRANS PNP DARL 100V 2A TO-220 - 598-TIP117TU - Utmel Electronic Limited
Hong Kong, China
TRANS PNP DARL 100V 2A TO-220
598-TIP117TU
TRANS PNP DARL 100V 2A TO-220 598-TIP117TU
TRANS PNP DARL 100V 2A TO-220

TRANS PNP DARL 100V 2A TO-220

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Transistors Bipolar RF Transistors Transistors
Product Number TIP117TU-ND TIP117TU 2088-TIP117TU 032178-TIP117TU TIP117TU 598-TIP117TU
Product Name Single Bipolar Transistors MOSFET Transistor TRANSISTORS - Transistors (BJT) - Single - TIP117TU Discrete Semiconductor Products - Transistors - Bipolar (BJT) TRANS PNP DARL 100V 2A TO-220
Polarity PNP PNP PNP; PNP - Darlington PNP; PNP
Package Type TO-220; TO-220-3 TO-220; TO-220-3 TO-220-3 TO-220; SOT3; TO-220-3
Packing Method Tube; Tube Tube; Tube
Unlock Full Specs
to access all available technical data