Microchip Technology, Inc. PMIC - PMIC - Gate Drivers - TC4427VMF713 TC4427VMF713

Description
Manufacturer: Microchip Technology Win Source Part Number: 796437-TC4427VMF713 Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 8-VDFN Exposed Pad Mounting: SMD Operating Supply Voltage: 4.5 V ~ 18 V Channel Type: Independent Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.4V Current - Peak Output (Source, Sink): 1.5A, 1.5A Rise / Fall Time (Typ): 19ns, 19ns Family Name: TC4427 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-DFN-S (6x5) Alternative Parts (Cross-Reference): TC4427VUA; TC4427VUA713; TC4427VOAG; TC4427VUA713G; Introduction Date: July 03, 1997 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 796437-TC4427VMF713 Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 8-VDFN Exposed Pad Mounting: SMD Operating Supply Voltage: 4.5 V ~ 18 V Channel Type: Independent Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.4V Current - Peak Output (Source, Sink): 1.5A, 1.5A Rise / Fall Time (Typ): 19ns, 19ns Family Name: TC4427 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-DFN-S (6x5) Alternative Parts (Cross-Reference): TC4427VUA; TC4427VUA713; TC4427VOAG; TC4427VUA713G; Introduction Date: July 03, 1997 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - TC4427VMF713 - 796437-TC4427VMF713 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - TC4427VMF713
796437-TC4427VMF713
PMIC - PMIC - Gate Drivers - TC4427VMF713 796437-TC4427VMF713
Manufacturer: Microchip Technology Win Source Part Number: 796437-TC4427VMF713 Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 8-VDFN Exposed Pad Mounting: SMD Operating Supply Voltage: 4.5 V ~ 18 V Channel Type: Independent Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.4V Current - Peak Output (Source, Sink): 1.5A, 1.5A Rise / Fall Time (Typ): 19ns, 19ns Family Name: TC4427 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-DFN-S (6x5) Alternative Parts (Cross-Reference): TC4427VUA; TC4427VUA713; TC4427VOAG; TC4427VUA713G; Introduction Date: July 03, 1997 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 796437-TC4427VMF713
Packaging: Reel package
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 8-VDFN Exposed Pad
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 18 V
Channel Type: Independent
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.4V
Current - Peak Output (Source, Sink): 1.5A, 1.5A
Rise / Fall Time (Typ): 19ns, 19ns
Family Name: TC4427
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-DFN-S (6x5)
Alternative Parts (Cross-Reference): TC4427VUA; TC4427VUA713; TC4427VOAG; TC4427VUA713G;
Introduction Date: July 03, 1997
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Ic, Dual Mosfet Driver, Cmos, Llcc, 8Pin, Plastic Rohs Compliant: Yes - 536-TC4427VMF713 - Utmel Electronic Limited
Hong Kong, China
Ic, Dual Mosfet Driver, Cmos, Llcc, 8Pin, Plastic Rohs Compliant: Yes
536-TC4427VMF713
Ic, Dual Mosfet Driver, Cmos, Llcc, 8Pin, Plastic Rohs Compliant: Yes 536-TC4427VMF713
Ic, Dual Mosfet Driver, Cmos, Llcc, 8Pin, Plastic Rohs Compliant: Yes

Ic, Dual Mosfet Driver, Cmos, Llcc, 8Pin, Plastic Rohs Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 796437-TC4427VMF713 536-TC4427VMF713
Product Name PMIC - PMIC - Gate Drivers - TC4427VMF713 Ic, Dual Mosfet Driver, Cmos, Llcc, 8Pin, Plastic Rohs Compliant: Yes
Polarity N-Channel; P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

QUAD/DUAL N-CHANNEL ENHANCEMENT MODE EPAD® PRECISION MATCHED PAIR MOSFET ARRAY - ALD110914SAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10 volts
View Details
3 suppliers
CSD25304W1015 CSD25304W1015 20-V P-Channel NexFET? Power MOSFET - CSD25304W1015 - Texas Instruments
Specs
Polarity P-Channel
V(BR)DSS -20 volts
rDS(on) 0.0325 ohms
View Details
7 suppliers