ROHM Semiconductor USA, LLC 40V 0.6A Bipolar Transistor SST2222AT116

Description
TRANS NPN 40V 0.6A SST3 Product overview: SST2222AT116 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.6A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.6A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-SST2222AT116 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN 40V 0.6A SST3 Product overview: SST2222AT116 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.6A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.6A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-SST2222AT116 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40V 0.6A Bipolar Transistor
276-SST2222AT116
40V 0.6A Bipolar Transistor 276-SST2222AT116
TRANS NPN 40V 0.6A SST3 Product overview: SST2222AT116 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.6A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.6A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-SST2222AT116 can be used for catalog matching and distributor lookup.

TRANS NPN 40V 0.6A SST3 Product overview: SST2222AT116 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.6A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.6A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-SST2222AT116 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - SST2222AT116 - 030903-SST2222AT116 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - SST2222AT116
030903-SST2222AT116
TRANSISTORS - Transistors (BJT) - Single - SST2222AT116 030903-SST2222AT116
Manufacturer: Rohm Semiconductor Win Source Part Number: 030903-SST2222AT116 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 300MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SST3 Maximum Current Collector: 600mA VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 1V @ 50mA, 500mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 100 @ 150mA, 10V Maximum Power Dissipation: 350mW Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 030903-SST2222AT116
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 300MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SST3
Maximum Current Collector: 600mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 1V @ 50mA, 500mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 150mA, 10V
Maximum Power Dissipation: 350mW
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Bipolar Transistors - SST2222AT116DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
SST2222AT116DKR-ND
Single Bipolar Transistors SST2222AT116DKR-ND
Bipolar (BJT) Transistor NPN 40V 600mA 300MHz 350mW Surface Mount SST3

Bipolar (BJT) Transistor NPN 40V 600mA 300MHz 350mW Surface Mount SST3

Buy Now Datasheet
Single Bipolar Transistors - SST2222AT116CT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
SST2222AT116CT-ND
Single Bipolar Transistors SST2222AT116CT-ND
Bipolar (BJT) Transistor NPN 40V 600mA 300MHz 350mW Surface Mount SST3

Bipolar (BJT) Transistor NPN 40V 600mA 300MHz 350mW Surface Mount SST3

Buy Now Datasheet
Single Bipolar Transistors - SST2222AT116TR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
SST2222AT116TR-ND
Single Bipolar Transistors SST2222AT116TR-ND
Bipolar (BJT) Transistor NPN 40V 600mA 300MHz 350mW Surface Mount SST3

Bipolar (BJT) Transistor NPN 40V 600mA 300MHz 350mW Surface Mount SST3

Buy Now Datasheet
TRANS NPN 40V 0.6A SST3 - 687-SST2222AT116 - Utmel Electronic Limited
Hong Kong, China
TRANS NPN 40V 0.6A SST3
687-SST2222AT116
TRANS NPN 40V 0.6A SST3 687-SST2222AT116
TRANS NPN 40V 0.6A SST3

TRANS NPN 40V 0.6A SST3

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
SST2222AT116
Bipolar Transistors - BJT SST2222AT116
Bipolar Transistors - BJT NPN 40V 0.6A

Bipolar Transistors - BJT NPN 40V 0.6A

Buy Now Datasheet
Single Bipolar Transistors - SST2222AT116 - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
SST2222AT116
Single Bipolar Transistors SST2222AT116
TRANS NPN 40V 0.6A SST3

TRANS NPN 40V 0.6A SST3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - SST2222AT116 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
SST2222AT116
Discrete Semiconductor Products - Transistors - Bipolar (BJT) SST2222AT116
TRANS NPN 40V 0.6A SST3

TRANS NPN 40V 0.6A SST3

Supplier's Site
Transistor,npn, 40V, Sst3; Transistor Polarity Rohm - 40P3350 - Newark, An Avnet Company
Chicago, IL, United States
Transistor,npn, 40V, Sst3; Transistor Polarity Rohm
40P3350
Transistor,npn, 40V, Sst3; Transistor Polarity Rohm 40P3350
TRANSISTOR,NPN, 40V, SST3; Transistor Polarity:NPN; Collector Emitter Voltage Max:40V; Continuous Collector Current:150mA; Power Dissipation:200mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:300MHz RoHS Compliant: Yes

TRANSISTOR,NPN, 40V, SST3; Transistor Polarity:NPN; Collector Emitter Voltage Max:40V; Continuous Collector Current:150mA; Power Dissipation:200mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:300MHz RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Utmel Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Bipolar RF Transistors Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number 276-SST2222AT116 030903-SST2222AT116 SST2222AT116DKR-ND 687-SST2222AT116 SST2222AT116 SST2222AT116 SST2222AT116 40P3350
Product Name 40V 0.6A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - SST2222AT116 Single Bipolar Transistors TRANS NPN 40V 0.6A SST3 Bipolar Transistors - BJT Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Transistor,npn, 40V, Sst3; Transistor Polarity Rohm
Polarity NPN NPN; NPN NPN NPN; NPN NPN; NPN NPN
Package Type Tape & Reel (TR) SOT3; SST3 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 TO-3
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 600 milliamps 600 milliamps 600 milliamps
VCEO 40 volts 40 volts 40 volts
Unlock Full Specs
to access all available technical data