Bipolar (BJT) Transistor NPN - Darlington 80V 5A 2W Through Hole TO-220-3
TRANS NPN DARL 80V 5A TO220-3 Product overview: TIP121TU from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 5A, TO220. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 5A, TO220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-TIP121TU can be used for catalog matching and distributor lookup.
Medium Power NPN Darlington Bipolar Power Transistor
Medium Power NPN Darlington Bipolar Power Transistor
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 047996-TIP121TU
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: NPN - Darlington
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220-3
Maximum Current Collector: 5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 4V @ 20mA, 5A
Collector Cut-off Current(Max): 500μA
Typical Gain (hFE) (Min): 1000 @ 3A, 3V
Maximum Power Dissipation: 2W
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
Darlington Transistors NPN Epitaxial Darl
TRANS NPN DARL 80V 5A TO220-3
TRANS NPN DARL 80V 5A TO-220
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Power MOSFET | Transistors | Darlington Transistors | Bipolar RF Transistors | Transistors |
| Product Number | TIP121TU-ND | 276-TIP121TU | TIP121TU | 047996-TIP121TU | TIP121TU | TIP121TU | 598-TIP121TU |
| Product Name | Single Bipolar Transistors | 80V 5A TO220 Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - TIP121TU | Darlington Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | TRANS NPN DARL 80V 5A TO-220 | |
| Polarity | NPN | NPN | NPN; NPN - Darlington | NPN; NPN | |||
| Package Type | TO-220; TO-220-3 | Bulk | TO-220; TO-220-3 | TO-220; SOT3; TO-220-3 | |||
| Packing Method | Bulk | Tube; Tube | Tube; Tube | ||||
| IC(max) | 5000 milliamps | 5000 milliamps |