STMicroelectronics, Inc. 60V 16A TO-220 MOSFET Transistor STP16NF06L

Description
60V 16A N-CH MOSFET TO-220, 90mR Rds(on) Product overview: STP16NF06L from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 16A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 16A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP16NF06L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
60V 16A N-CH MOSFET TO-220, 90mR Rds(on) Product overview: STP16NF06L from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 16A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 16A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP16NF06L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 16A TO-220 MOSFET Transistor
278-STP16NF06L
60V 16A TO-220 MOSFET Transistor 278-STP16NF06L
60V 16A N-CH MOSFET TO-220, 90mR Rds(on) Product overview: STP16NF06L from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 16A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 16A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP16NF06L can be used for catalog matching and distributor lookup.

60V 16A N-CH MOSFET TO-220, 90mR Rds(on) Product overview: STP16NF06L from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 16A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 16A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP16NF06L can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP16NF06L - 092390-STP16NF06L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP16NF06L
092390-STP16NF06L
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP16NF06L 092390-STP16NF06L
Manufacturer: STMicroelectronics Win Source Part Number: 092390-STP16NF06L Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 45W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V, 5V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 16A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 10nC @ 5V Max Input Capacitance: 345pF @ 25V Maximum Gate-Source Voltage: ±16V Maximum Rds On at Id,Vgs: 90 mOhm @ 8A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 092390-STP16NF06L
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 45W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V, 5V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 16A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 10nC @ 5V
Max Input Capacitance: 345pF @ 25V
Maximum Gate-Source Voltage: ±16V
Maximum Rds On at Id,Vgs: 90 mOhm @ 8A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
N Channel Mosfet, 60V, 16A, To-220; Channel Type Stmicroelectronics - 89K1616 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 60V, 16A, To-220; Channel Type Stmicroelectronics
89K1616
N Channel Mosfet, 60V, 16A, To-220; Channel Type Stmicroelectronics 89K1616
N CHANNEL MOSFET, 60V, 16A, TO-220; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:16A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.5V; MSL:- RoHS Compliant: Yes

N CHANNEL MOSFET, 60V, 16A, TO-220; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:16A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.5V; MSL:- RoHS Compliant: Yes

Supplier's Site
Mosfet, N Channel, 60V, 16A, To220; Transistor Polarity Stmicroelectronics - 72K7238 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 60V, 16A, To220; Transistor Polarity Stmicroelectronics
72K7238
Mosfet, N Channel, 60V, 16A, To220; Transistor Polarity Stmicroelectronics 72K7238
MOSFET, N CHANNEL, 60V, 16A, TO220; Transistor Polarity:N Channel; Continuous Drain Current Id:16A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.07ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1V; Product Range:- RoHS Compliant: Yes

MOSFET, N CHANNEL, 60V, 16A, TO220; Transistor Polarity:N Channel; Continuous Drain Current Id:16A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.07ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Trans MOSFET N-CH 60V 16A 3-Pin(3+Tab) TO-220 - 761-STP16NF06L - Utmel Electronic Limited
Hong Kong, China
Trans MOSFET N-CH 60V 16A 3-Pin(3+Tab) TO-220
761-STP16NF06L
Trans MOSFET N-CH 60V 16A 3-Pin(3+Tab) TO-220 761-STP16NF06L
Trans MOSFET N-CH 60V 16A 3-Pin(3+Tab) TO-220

Trans MOSFET N-CH 60V 16A 3-Pin(3+Tab) TO-220

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STP16NF06L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STP16NF06L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STP16NF06L
MOSFET N-CH 60V 16A TO220AB

MOSFET N-CH 60V 16A TO220AB

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch 60 Volt 16 Amp

MOSFET N-Ch 60 Volt 16 Amp

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-STP16NF06L 092390-STP16NF06L 89K1616 72K7238 761-STP16NF06L STP16NF06L STP16NF06L
Product Name 60V 16A TO-220 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP16NF06L N Channel Mosfet, 60V, 16A, To-220; Channel Type Stmicroelectronics Mosfet, N Channel, 60V, 16A, To220; Transistor Polarity Stmicroelectronics Trans MOSFET N-CH 60V 16A 3-Pin(3+Tab) TO-220 Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel
PD 45000 milliwatts 45000 milliwatts 45000 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
V(BR)DSS 60 volts 60 volts
Package Type TO-220; SOT3; TO-220AB TO-3; TO-220 TO-3 TO-220; TO-220-3
Unlock Full Specs
to access all available technical data