Manufacturer: Texas Instruments
Win Source Part Number: 1111569-TPS2815DRG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Synchronous
Input Type: Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 1V, 4V
Current - Peak Output (Source, Sink): 2A, 2A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 4 V to 14 V
Rise and Fall Time: 14ns, 15ns
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
IC DUAL HS MOSFET DRVR 8-SOIC
| Win Source Electronics | Utmel Electronic Limited | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1111569-TPS2815DRG4 | 815-TPS2815DRG4 |
| Product Name | PMIC - PMIC - Gate Drivers - TPS2815DRG4 | IC DUAL HS MOSFET DRVR 8-SOIC |
| Polarity | N-Channel; P-Channel |