TRANSISTOR NPN/PNP DUAL UMT5 Product overview: UMC4NTR from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, Bipolar Transistor, Special Purpose. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 294-UMC4NTR can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 048504-UMC4NTR
Packaging: Reel - TR
Voltage Rating: 50V
Current Rating: 100mA
Applications: Power Switch Circuits
Mounting: SMD (SMT)
Transistor Polarity: 1 NPN, 1 PNP - Pre - Biased (Base-Collector Junction)
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Case / Package: UMT5
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient
TRANSISTOR NPN/PNP DUAL UMT5
Bipolar Transistors - Pre-Biased DUAL DIG SMT PNP/NPN
TRANSISTOR NPN/PNP DUAL UMT5
TRANSISTOR NPN/PNP DUAL UMT5
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | RF Transistors | Transistors | Bipolar RF Transistors | Transistors | RF Transistors |
| Product Number | 294-UMC4NTR | 048504-UMC4NTR | UMC4NTR | UMC4NTR | 687-UMC4NTR | UMC4NTR |
| Product Name | Dual Bipolar Transistor | TRANSISTORS - Transistors - Special Purpose - UMC4NTR | Special Purpose | Bipolar Transistors - Pre-Biased | TRANSISTOR NPN/PNP DUAL UMT5 | Discrete Semiconductor Products - Transistors - Special Purpose |
| Polarity | NPN; PNP | NPN; PNP; 1 NPN, 1 PNP - Pre - Biased (Base-Collector Junction) | NPN; PNP; 1 NPN, 1 PNP - Pre - Biased (Base-Collector Junction) | NPN; PNP; NPN, PNP |