Bipolar (BJT) Transistor Array 2 PNP Pre-Biased (Dual) 100mA 250MHz 150mW Surface Mount UMT6
Bipolar (BJT) Transistor Array 2 PNP Pre-Biased (Dual) 100mA 250MHz 150mW Surface Mount UMT6
TRANS, PNP, AEC-Q101, 2.2K/47K, SOT-353; Collector Emitter Voltage V(br)ceo:-50V; Continuous Collector Current Ic:-100mA; Base Input Resistor R1:2.2kohm; Base-Emitter Resistor R2:47kohm; Resistor Ratio, R1 / R2:0.047(Ratio); RF RoHS Compliant: Yes
Bipolar Transistors - Pre-Biased PNP+PNP SOT-363 -50V VCC -0.1A IC
PNP+PNP DIGITAL TRANSISTOR (CORR
PNP+PNP DIGITAL TRANSISTOR (CORR
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 2160023 | 2160023P | UMB10NFHATNTR-ND | 89Y7401 | UMB10NFHATN | 687-UMB10NFHATN | UMB10NFHATN |
| Product Name | Bipolar Transistors | Bipolar Transistors | Bipolar Transistor Arrays, Pre-Biased | Trans, Pnp, Aec-Q101, 2.2K/47K, Sot-353; Collector Emitter Voltage V(Br)Ceo Rohm | Bipolar Transistors - Pre-Biased | PNP+PNP DIGITAL TRANSISTOR (CORR | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | PNP | PNP | PNP; PNP | ||
| Package Type | Sot-363 | SOT-363 | 6-TSSOP, SC-88, SOT-363 | TO-3; SOT3 | AEC-Q101 | ||
| Number of units in IC | 2 | ||||||
| TJ | 150 C (302 F) | 150 C (302 F) | |||||
| Transistor Grade / Operating Range | Automotive |