Renesas Electronics Corporation 4.5A MOSFET Transistor UPA1763G-E1-A

Description
MOSFET 4.5A Product overview: UPA1763G-E1-A from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 4.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-UPA1763G-E1-A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET 4.5A Product overview: UPA1763G-E1-A from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 4.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-UPA1763G-E1-A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.5A MOSFET Transistor - 289-UPA1763G-E1-A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.5A MOSFET Transistor
289-UPA1763G-E1-A
4.5A MOSFET Transistor 289-UPA1763G-E1-A
MOSFET 4.5A Product overview: UPA1763G-E1-A from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 4.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-UPA1763G-E1-A can be used for catalog matching and distributor lookup.

MOSFET 4.5A Product overview: UPA1763G-E1-A from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 4.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-UPA1763G-E1-A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FETs - Single - UPA1763G-E1-A - 389177-UPA1763G-E1-A - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - UPA1763G-E1-A
389177-UPA1763G-E1-A
FETs - Single - UPA1763G-E1-A 389177-UPA1763G-E1-A
Manufacturer: Renesas Electronics America Win Source Part Number: 389177-UPA1763G-E1-A Part Status: Obsolete Categories: Discrete Semiconductor Products Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: Vendor Undefined

Manufacturer: Renesas Electronics America
Win Source Part Number: 389177-UPA1763G-E1-A
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: Vendor Undefined

Buy Now
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
UPA1763G-E1-A
Discrete Semiconductor Products - Transistors - FETs, MOSFETs UPA1763G-E1-A
MOSFET 4.5A

MOSFET 4.5A

Supplier's Site
Trans MOSFET N-CH 60V 4.5A Automotive 8-Pin Power SOP T/R - 668-UPA1763G-E1-A - Utmel Electronic Limited
Hong Kong, China
Trans MOSFET N-CH 60V 4.5A Automotive 8-Pin Power SOP T/R
668-UPA1763G-E1-A
Trans MOSFET N-CH 60V 4.5A Automotive 8-Pin Power SOP T/R 668-UPA1763G-E1-A
Trans MOSFET N-CH 60V 4.5A Automotive 8-Pin Power SOP T/R

Trans MOSFET N-CH 60V 4.5A Automotive 8-Pin Power SOP T/R

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 289-UPA1763G-E1-A 389177-UPA1763G-E1-A UPA1763G-E1-A 668-UPA1763G-E1-A
Product Name 4.5A MOSFET Transistor FETs - Single - UPA1763G-E1-A Discrete Semiconductor Products - Transistors - FETs, MOSFETs Trans MOSFET N-CH 60V 4.5A Automotive 8-Pin Power SOP T/R
Package Type Tape & Reel (TR) SOT3
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
Polarity N-Channel; N-CHANNEL
V(BR)DSS 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS209 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 3000 MHz
View Details
DC - 6 GHz, 30 Watt, 28 V GaN RF Power Transistor - T2G6003028-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-200
Power Gain 14 dB
View Details
4 suppliers
Discrete Semiconductor Products - Transistors - IGBTs - Single - 1044265-AIKQ100N60CTXKSA1 - Win Source Electronics
Specs
VCES 600 volts
TJ -40 to 175 C (-40 to 347 F)
Package Type SOT3
View Details
6 suppliers