55V 12A 175mΩ@10V,7.2A 45W 4V@250uA 18pF@25V N Channel 300pF@25V 7.6nC@10V -55℃~+175℃@(Tj) TO-220-3L MOSFETs ROHS
55V 12A 175mΩ@10V,7.2A 45W 4V@250uA 1 Piece P-Channel TO-220 MOSFETs ROHS
55V 12A 175mΩ@10V,7.2A 45W 4V@250uA P Channel TO-220 MOSFETs ROHS
| Utmel Electronic Limited | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 16100-SVD9Z24NT | SVD9Z24NT | SVD9Z24NT |
| Product Name | 55V 12A 175mΩ@10V,7.2A 45W 4V@250uA 18pF@25V N Channel 300pF@25V 7.6nC@10V -55℃~+175℃@(Tj) TO-220-3L MOSFETs ROHS | Transistors | Triode/MOS Tube/Transistor >> MOSFETs |
| Polarity | P-Channel | ||
| V(BR)DSS | 55 volts | ||
| VGS(off) | 4 volts | ||
| rDS(on) | 0.1750 ohms |